EN
  • EN
  • DE

THS4140IDGKR

Part No THS4140IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 205MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 450 V/μs
Gain Bandwidth Product (GBP) 205MHz
-3db Bandwidth 160MHz
Current - Input Bias 5.1μA
Voltage - Input Offset 1mV
Operating Supply Current 13.2mA
Channel Output Current 85mA
Supply Voltage - Operating 4 V to 33 V, ±2 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107034-THS4140IDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4140IDGKR CAD Model

Description

Product Overview: Texas Instruments THS4140IDGKR

The THS4140IDGKR is a high-speed, fully-differential amplifier designed by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is ideal for a wide range of applications, including telecommunications, test equipment, and professional audio. With its excellent performance in terms of bandwidth, distortion, and noise, the THS4140IDGKR is a top choice for designers looking to improve signal fidelity and maintain the integrity of high-speed signals.

Key Features

  • High Bandwidth: The device boasts a wide bandwidth of 155 MHz at a gain of +2, which is crucial for maintaining signal integrity in high-speed data acquisition and signal processing applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, the THS4140IDGKR ensures minimal signal distortion, making it suitable for high-fidelity audio and precision instrumentation.
  • Low Noise: The amplifier features a low voltage noise of 2.6 nV/√Hz, which is essential for applications requiring high signal-to-noise ratios.
  • Fully Differential Inputs and Outputs: This configuration provides better common-mode noise rejection and improves the quality of the output signal in noisy environments.
  • Flexible Power Supply: The THS4140IDGKR operates over a wide supply range of ±2.25 V to ±5.5 V, accommodating various system requirements.
  • Robust Packaging: It comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications.

Applications

  • Telecommunications: ADC/DAC buffer, IF/RF signal processing
  • Professional Audio Equipment: Studio mixers, audio workstations
  • Test and Measurement: Oscilloscopes, spectrum analyzers
  • Medical Imaging: MRI, ultrasound equipment
  • Industrial: Process control, sensor interfaces

The THS4140IDGKR from Texas Instruments is a versatile, high-performance component that meets the stringent requirements of modern electronic systems. Its superior specifications and adaptability make it an excellent choice for engineers and designers working on cutting-edge technology.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess