EN
  • EN
  • DE

THS4130IDGK

Part No THS4130IDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED LOW NOISE, FULLY DIFFERENTIAL I/O AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 52 V/μs
GBP - Gain Bandwidth Product 225MHz
-3db Bandwidth 150MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 12.3mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 4 V ~ 33 V, ±2 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1267118-THS4130IDGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4130
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4130IDGK CAD Model

Description

The THS4130IDGK is a high-performance, fully-differential amplifier designed by Texas Instruments to meet the demanding requirements of precision signal processing applications. This versatile amplifier is well-suited for a variety of uses, including telecommunications, medical equipment, professional audio, and industrial measurement systems.

Key Features

  • Wide Bandwidth: The THS4130IDGK offers a wide bandwidth of 150 MHz, making it ideal for high-speed signal processing tasks.
  • High Slew Rate: With a slew rate of 505 V/µs, this amplifier can handle rapid changes in input signals without distortion, ensuring accurate and responsive performance.
  • Low Noise: The device boasts a low noise performance, which is critical for applications requiring high signal integrity and minimal interference.
  • Flexible Power Supply: It can operate with a supply voltage range of ±2.25 V to ±6 V, providing designers with flexibility in various power environments.
  • Differential Input and Output: The fully-differential input and output architecture helps reduce common-mode noise and is beneficial for driving analog-to-digital converters (ADCs) or for use in signal conditioning circuits.
  • High Output Current: The THS4130IDGK can deliver an output current of ±80 mA, which is sufficient for driving heavy loads or for buffering purposes.

Applications

The THS4130IDGK is highly adaptable and can be utilized across a broad spectrum of applications, such as:

  • Active filtering
  • Communications: IF/RF signal processing
  • Test and measurement equipment
  • Professional audio equipment
  • Data acquisition systems
  • Medical imaging systems

Package and Quality

The device is available in an 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance. Texas Instruments is known for their commitment to quality, and the THS4130IDGK is no exception. It is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications.

Conclusion

Overall, the THS4130IDGK from Texas Instruments is a robust and reliable choice for engineers and designers looking for a high-performance, fully-differential amplifier. Its combination of wide bandwidth, high slew rate, and low noise characteristics make it an excellent choice for advanced signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2343 $52.9372
10+ $10.8590 $108.5900
15+ $10.5196 $157.7940
20+ $10.1803 $203.6060
26+ $9.8409 $255.8634
35+ $8.8229 $308.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess