EN
  • EN
  • DE

DAC60501ZDGST

Part No DAC60501ZDGST
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGLE CHAN DAC 12BIT- ZEROCODE / 12 Bit Digital to Analog Converter 1 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting SMD (SMT)
Base Product Number DAC60501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC60501ZDGSTDKR,296-DAC60501ZDGSTTR,296-DAC60501ZDGSTCT
Standard Package 250
Win Source Part Number 987989-DAC60501ZDGST
Ultra Librarian 3D Model Ultra Librarian DAC60501ZDGST CAD Model

Description

Texas Instruments DAC60501ZDGST Digital-to-Analog Converter

The DAC60501ZDGST from Texas Instruments is a highly precise, 16-bit, digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. This advanced DAC is part of TI's portfolio of high-resolution DACs that offer the perfect blend of accuracy and speed, making them ideal for industrial, communication, and personal electronics systems.

Key Features:

  • Resolution: The DAC60501ZDGST boasts a 16-bit resolution, ensuring fine granularity and high precision in analog output signals.
  • Interface: It features a versatile I2C interface, which allows for easy integration with most microcontrollers and digital systems.
  • Output Range: Users can benefit from its programmable output range, which can be adjusted to match the specific requirements of the application.
  • Package: The device comes in a compact, surface-mount, 10-pin VSSOP package, making it suitable for space-constrained applications.
  • Power Efficiency: With its low power consumption, the DAC60501ZDGST is optimized for battery-powered and power-sensitive designs.
  • Accuracy: It offers excellent accuracy with its integrated precision reference, minimizing the need for external components and calibration in the system design.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Process Control
  • Portable Instrumentation
  • Telecommunications Infrastructure

The DAC60501ZDGST is designed to meet the stringent demands of modern electronic systems, providing a reliable and high-fidelity analog output. Its robust design ensures stable performance over a wide range of temperatures and operating conditions. Whether you're designing for industrial automation, precision instrumentation, or cutting-edge communication systems, the DAC60501ZDGST from Texas Instruments is a choice that promises to deliver accuracy and performance without compromise.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3229 $53.2290
23+ $4.3675 $100.4525
36+ $4.2311 $152.3196
49+ $4.0946 $200.6354
64+ $3.9581 $253.3184
85+ $3.5486 $301.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess