EN
  • EN
  • DE

THS4120IDRG4

Part No THS4120IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 100 MHz
Bandwidth 100 MHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 64 dB
Dual Supply Voltage 1.65 V
Input Bias Current 1.2 pA
Input Offset Voltage (Vos) 8 mV
Lead Free Contains Lead
Max Dual Supply Voltage 1.75 V
Max I/O Voltage 8 mV
Max Input Voltage -100 mV
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.02 W
Max Supply Voltage 3.5 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 13.5 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 11 mA
Output Current per Channel 100 mA
Packaging Tape and Reel
Power Dissipation 1.02 W
Power Supply Rejection Ratio (PSRR) 68 dB
Radiation Hardening No
Resistance 820 mΩ
RoHS Compliant
Settling Time 60 ns
Slew Rate 55 V/µs
Voltage Gain 66 dB
Weight 75.891673 mg
Win Source Part Number 1099278-THS4120IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS4120IDRG4 CAD Model

Description

Product Overview: THS4120IDRG4 from Texas Instruments

The THS4120IDRG4 is a high-speed, voltage feedback amplifier designed by Texas Instruments to meet the demanding performance requirements of communications and video applications. With its wide bandwidth and fast settling time, this amplifier is an ideal choice for driving high-performance analog-to-digital converters (ADCs) or as a buffer in data acquisition systems, medical instruments, and test equipment.

Key Features

  • High Bandwidth: The THS4120IDRG4 offers a wide bandwidth of 200 MHz at a gain of +2, which enables it to handle high-speed signals without significant distortion.
  • Fast Settling Time: It boasts a fast settling time, making it suitable for applications that require quick and accurate signal processing.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 1 MHz, this amplifier provides high-fidelity signal amplification, ensuring minimal signal degradation.
  • High Output Current: The device can deliver a continuous output current of up to 100 mA, making it capable of driving a wide range of loads.
  • Single or Dual Supply: It operates on a single supply voltage ranging from 4.5 V to 12 V or a dual supply of ±2.25 V to ±6 V, offering flexibility in various circuit designs.
  • Power-Down Feature: The amplifier includes a power-down feature that reduces the current consumption to 0.3 µA, significantly saving power when the amplifier is not in active use.

Applications

The THS4120IDRG4's performance characteristics make it suitable for a broad range of applications, including:

  • Communications Infrastructure
  • Video Processing Equipment
  • Professional Audio Equipment
  • Active Filter Blocks
  • Test and Measurement Systems
  • Medical Imaging Devices

Package and Quality

This amplifier is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Additionally, the THS4120IDRG4 is part of Texas Instruments' commitment to high-quality products, ensuring reliability and performance consistent with industry standards.

For designers and engineers looking for a high-speed amplifier with robust features, the THS4120IDRG4 from Texas Instruments offers a compelling solution that enhances the performance and efficiency of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess