EN
  • EN
  • DE

THS4120CDGNR

Part No THS4120CDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 55 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Operating Supply Current 11mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 3 V ~ 3.5 V, ±1.5 V ~ 1.75 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267108-THS4120CDGNR
Manufacturer Homepage www.ti.com
Family Name THS4120
Introduction Date July 01, 2004
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4120CDGNR CAD Model

Description

Product Overview: THS4120CDGNR by Texas Instruments

The THS4120CDGNR is a high-performance, low-power, fully differential amplifier designed by Texas Instruments, renowned for its precision and quality in semiconductor manufacturing. This device is particularly suitable for applications requiring high-speed signal processing and is commonly used in communication systems, medical equipment, and professional audio equipment.

Key Features

  • High Bandwidth: The THS4120CDGNR offers a wide bandwidth of 240 MHz at a gain of +2, which is ideal for handling high-speed signals in a variety of applications.
  • Low Distortion: It features a very low harmonic distortion, making it perfect for high-fidelity audio applications and other systems where signal integrity is paramount.
  • Flexible Power Supply: This amplifier operates over a wide supply range from ±2.5V to ±6V, providing design flexibility for different circuit requirements.
  • Output Disable Feature: The device includes an output disable feature that reduces the output to a high impedance state, thus minimizing power consumption when not in active use.
  • High Output Current: With the ability to deliver a continuous output current of up to 100 mA, the THS4120CDGNR can drive a wide range of loads.

Applications

  • ADC/DAC Buffering
  • IF/RF Signal Processing
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Active Filtering
  • Medical Imaging Systems

Package and Quality

The THS4120CDGNR comes in an 8-pin MSOP PowerPAD package that is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability, making it a trusted choice for designers and engineers across various industries.

Availability and Support

As part of Texas Instruments' extensive product lineup, the THS4120CDGNR is widely available through various distributors and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate integration into your projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6362 $50.9982
27+ $3.8041 $102.7107
41+ $3.6852 $151.0932
57+ $3.5664 $203.2848
73+ $3.4475 $251.6675
98+ $3.0908 $302.8984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess