EN
  • EN
  • DE

THS4120CDGN

Part No THS4120CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 100MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 55 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Operating Supply Current 11mA
Channel Output Current 100mA
Supply Voltage - Operating 3 V to 3.5 V, ±1.5 V to 1.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 116381-THS4120CDGN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4120CDGN CAD Model

Description

Product Overview: THS4120CDGN from Texas Instruments

The THS4120CDGN is a high-speed, fully differential amplifier designed by Texas Instruments to cater to a wide range of applications, including telecommunication, medical imaging systems, and professional audio. This versatile component is known for its exceptional performance in driving analog-to-digital converters (ADCs) and buffering digital-to-analog converters (DACs), making it an ideal choice for signal processing tasks where precision and speed are paramount.

Key Features:

  • Wide Bandwidth: The THS4120CDGN offers a wide bandwidth of 240 MHz at a gain of +2, which allows for the processing of high-frequency signals with minimal distortion.
  • High Slew Rate: With a slew rate of 1600 V/μs, this amplifier is capable of handling rapid changes in signal levels, ensuring that the output accurately follows the input signal.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • Single or Dual Supply Operation: It can operate from a single supply of 5 V to 12 V or a dual supply of ±2.5 V to ±6 V, providing flexibility in various circuit configurations.
  • Adjustable Quiescent Current: The quiescent current is adjustable, which allows optimization of the power-performance tradeoff according to specific application needs.

Package and Quality:

The THS4120CDGN comes in an 8-pin MSOP PowerPAD package that not only minimizes the footprint on the PCB but also enhances thermal performance. Texas Instruments ensures high manufacturing standards, and this product is no exception, providing reliable and consistent performance across a wide temperature range.

Applications:

  • ADC/DAC Buffering
  • Telecommunications: Mixers, Modulators/Demodulators
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Equipment
  • Video and High-Speed Data Acquisition

Whether you are developing a high-speed data acquisition system, a professional audio interface, or any other application that requires a high-performance differential signal chain, the THS4120CDGN from Texas Instruments is a reliable and effective solution that will meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1225 $56.8575
16+ $6.6647 $106.6352
24+ $6.4564 $154.9536
33+ $6.2481 $206.1873
42+ $6.0399 $253.6758
56+ $5.4150 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,659 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess