EN
  • EN
  • DE

THS4031IDGN

Part No THS4031IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 100V/μs
-3db Bandwidth 100MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Supply Current 8.5mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4031
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267073-THS4031IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4031IDGN CAD Model

Description

The THS4031IDGN is a high-performance, single-channel voltage feedback amplifier from Texas Instruments. Designed to deliver precision and speed, this amplifier is part of TI's high-speed amplifier portfolio and is ideal for a wide range of applications, including medical instrumentation, professional audio equipment, and active filter circuits.

Key Features

  • Wide Bandwidth: The THS4031IDGN offers a wide bandwidth of 270 MHz, allowing it to handle high-speed signals with ease and making it suitable for video processing and high-frequency applications.
  • Fast Slew Rate: With a slew rate of 1800 V/µs, this amplifier can respond quickly to changes in input signals, ensuring minimal distortion and accurate signal reproduction.
  • Low Distortion: The low harmonic distortion characteristics of this amplifier make it an excellent choice for high-fidelity audio applications where signal integrity is paramount.
  • High Output Drive: Capable of driving high levels of output current, the THS4031IDGN can be used in applications that require driving heavy loads or long cables.
  • Stable in Gain: The amplifier is designed to be stable in gains of -1 or greater, providing flexibility in various feedback configurations.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 5 V to 15 V, as well as dual supplies, providing versatility in different system designs.

Package and Quality

The THS4031IDGN is packaged in an 8-pin MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing and reliability standards, making this amplifier a reliable choice for critical and demanding applications.

Applications

  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Medical Instrumentation
  • Analog-to-Digital Driver

Overall, the THS4031IDGN from Texas Instruments is a versatile, high-speed amplifier that delivers exceptional performance for a variety of demanding applications. Its combination of speed, precision, and reliability makes it a top choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,718 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess