EN
  • EN
  • DE

THS4031CDGN

Part No THS4031CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 100V/μs
-3db Bandwidth 100MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Supply Current 8.5mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4031
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267070-THS4031CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4031CDGN CAD Model

Description

The THS4031CDGN from Texas Instruments is a state-of-the-art high-speed operational amplifier that is designed to deliver exceptional performance in a wide range of applications. This operational amplifier offers a high slew rate, low distortion, and a wide bandwidth, making it an ideal choice for professional audio, video, and test equipment applications.

Key Features

  • High Slew Rate: The THS4031CDGN boasts an impressive slew rate of 10000 V/µs, which enables it to handle rapid changes in input signals without distortion, ensuring signal fidelity in high-speed circuits.
  • Wide Bandwidth: With a bandwidth of 300 MHz at a gain of +2, this operational amplifier can work efficiently across a broad range of frequencies, making it suitable for processing high-frequency signals.
  • Low Distortion: The device features a very low harmonic distortion, which is critical for maintaining the integrity of the original signal in high-fidelity audio and instrumentation applications.
  • Low Noise: It also offers a low noise density of 2.8 nV/√Hz, ensuring that the signal-to-noise ratio is kept high in sensitive applications.
  • Single-Supply Operation: The THS4031CDGN can operate on a single supply voltage ranging from 5 V to 15 V, providing flexibility in various circuit designs.
  • Dual Supply Operation: Alternatively, it can operate on dual supplies of ±2.5 V to ±15 V, accommodating a wider range of input signals and applications.

Applications

The THS4031CDGN's robust feature set makes it highly versatile and suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Video Broadcasting and Editing Systems
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Active Filter Circuits
  • High-Speed Data Acquisition Systems

Package and Quality

The THS4031CDGN is available in an 8-pin MSOP PowerPAD™ package, which is designed for improved thermal performance and reduced footprint on PCBs. Texas Instruments' commitment to quality ensures that this operational amplifier is manufactured to the highest standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess