EN
  • EN
  • DE

THS4021IDRG4

Part No THS4021IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 350-MHz Ultra-Low Noise Voltage-Feedback Amplifier 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 350 MHz
Bandwidth 350 MHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 74 dB
Gain Bandwidth Product 1.6 GHz
Input Bias Current 6 µA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Max Dual Supply Voltage 16 V
Max I/O Voltage 2 mV
Maximum Operating Temperature 85 °C
Max Power Dissipation 740 mW
Max Supply Voltage 32 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 9 V
Nominal Supply Current 10 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 7.8 mA
Output Current per Channel 100 mA
Packaging Tape and Reel
Power Dissipation 740 mW
Power Supply Rejection Ratio (PSRR) 80 dB
Radiation Hardening No
RoHS Compliant
Settling Time 40 ns
Slew Rate 470 V/µs
Voltage Gain 90.88 dB
Weight 75.891673 mg
Win Source Part Number 1099277-THS4021IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS4021IDRG4 CAD Model

Description

The THS4021IDRG4 is a high-speed, voltage-feedback amplifier designed and manufactured by Texas Instruments (TI). This precision amplifier is part of TI's extensive range of analog ICs, known for their reliability and performance in various applications.

Key Features

  • High Bandwidth: The THS4021IDRG4 boasts a wide bandwidth of 270 MHz, making it suitable for high-frequency signal processing applications.
  • Fast Slew Rate: With a slew rate of 1600 V/µs, this amplifier can handle rapid changes in input signals without distortion, ensuring signal integrity.
  • Low Distortion: The device offers a very low total harmonic distortion (THD) which is critical for audio and instrumentation applications.
  • Unity-Gain Stability: This amplifier is stable at a gain of one, which is ideal for buffer and voltage follower configurations.
  • High Output Drive: The THS4021IDRG4 can drive ±100 mA of output current, allowing it to drive a wide range of loads.

Applications

The THS4021IDRG4 is versatile and can be used in various applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Video and imaging systems
  • Telecommunications
  • Active filters
  • ADC buffer amplifiers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS4021IDRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a small-outline integrated circuit (SOIC) package, which ensures a compact footprint while providing excellent thermal performance.

Environmental Compliance

The THS4021IDRG4 is RoHS compliant and free from lead, making it an environmentally friendly choice for electronic designs. Its compliance with international standards ensures that it can be used in products marketed globally.

Ordering Information

The THS4021IDRG4 is available for order in different pack quantities and can be sourced directly from Texas Instruments or through authorized distributors. Detailed ordering information and product support are accessible on the TI website, ensuring designers have the resources they need for successful integration into their projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0734 $50.3670
13+ $8.2654 $107.4502
19+ $8.0071 $152.1349
26+ $7.7488 $201.4688
34+ $7.4905 $254.6770
45+ $6.7156 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,061 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess