EN
  • EN
  • DE

PEB2091NV4.4

Part No PEB2091NV4.4
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272456-PEB2091NV4.4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2091NV4.4 CAD Model

Description

The PEB2091NV4.4, manufactured by Infineon Technologies, is a monolithic integrated circuit designed as a single-chip solution for digital subscriber line (DSL) applications. It integrates analog front-end functions, digital signal processing capabilities, and a microcontroller interface, allowing for a compact and cost-effective implementation of DSL modems. This device is designed to meet various DSL standards, ensuring interoperability and reliable performance in diverse network environments.

Applications

  • DSL Modems: Used in residential and commercial DSL modems for high-speed internet access.
  • Network Interface Cards (NICs): Integrated into NICs for providing DSL connectivity to computers and servers.
  • Set-Top Boxes: Embedded in set-top boxes to enable interactive TV and video-on-demand services over DSL.
  • Voice over IP (VoIP) Gateways: Utilized in VoIP gateways for transmitting voice data over DSL networks.
  • Industrial Automation: Used in industrial control systems requiring reliable data transmission over long distances via DSL.

Features

  • Integrated Analog Front-End: Contains all necessary analog components for DSL signal transmission and reception.
  • Digital Signal Processor (DSP): Implements advanced signal processing algorithms for noise reduction and line equalization.
  • Microcontroller Interface: Allows for easy configuration and control of the device through a microcontroller.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power consumption in DSL applications.
  • Comprehensive DSL Standards Support: Compatible with various DSL standards, including ADSL, ADSL2, and ADSL2+.
  • Adaptive Equalization: Dynamically adjusts equalization parameters to optimize performance based on line conditions.
  • Error Correction: Implements error correction techniques to ensure reliable data transmission.
  • Loop Diagnostic Capabilities: Provides diagnostic features for monitoring and troubleshooting DSL line conditions.

Benefits

  • Simplified Design: Single-chip solution reduces the complexity and cost of DSL modem design.
  • Improved Performance: Advanced signal processing algorithms enhance data transmission rates and reliability.
  • Enhanced Interoperability: Compliance with various DSL standards ensures compatibility with different network infrastructures.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and extends the lifespan of devices.
  • Faster Time-to-Market: Integrated solution accelerates product development and deployment.
  • Robust Performance: Adaptive equalization and error correction mechanisms ensure stable and reliable operation even in noisy environments.
  • Cost-Effective Solution: Integration of multiple functions into a single chip reduces component count and overall system cost.

Additional Details

The PEB2091NV4.4 typically operates within a specified voltage range (e.g., 3.3V or 5V). It is often packaged in a QFP or similar surface-mount package. The device's performance characteristics, such as maximum data rate and power consumption, are detailed in the manufacturer's datasheet. Specific variations of the PEB2091 (e.g., different versions or revisions) may have slightly different features or performance specifications. Consult the Infineon documentation for precise technical specifications.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5750 $59.4750
31+ $3.7538 $116.3678
48+ $3.6371 $174.5808
66+ $3.5193 $232.2738
85+ $3.4026 $289.2210
114+ $3.0504 $347.7456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess