EN
  • EN
  • DE

THS3202DGK

Part No THS3202DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2-GHZ, LOW DISTORTION, CURRENT FEEDBACK AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 9000 V/μs
-3db Bandwidth 2GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Operating Supply Current 15mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1267051-THS3202DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Imaging, Video & Vision
Family Name THS3202
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS3202DGK CAD Model

Description

The THS3202DGK is a high-speed, dual current feedback amplifier designed by Texas Instruments to cater to a wide range of applications requiring high bandwidth and fast slew rates. This component is particularly well-suited for professional video electronics, test equipment, and high-speed signal processing applications.

Key Features

  • High Bandwidth: The THS3202DGK offers an impressive bandwidth of 2 GHz, making it ideal for applications that require the processing of high-frequency signals.
  • Fast Slew Rate: With a slew rate of 6200 V/μs, this amplifier ensures rapid changes in output voltage, enabling it to handle quick transient signals effectively.
  • Dual Channel: As a dual amplifier, it provides two independent channels, allowing for greater flexibility in circuit design and system integration.
  • Low Distortion: The device is engineered to have low harmonic distortion, which is crucial for maintaining signal fidelity in high-performance systems.
  • Wide Supply Range: It operates over a wide supply range of ±5 V to ±15 V, accommodating various power supply requirements and making it versatile for different circuit configurations.

Applications

  • Professional Video Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure

Package and Quality

The THS3202DGK comes in an 8-pin MSOP PowerPAD package, which is designed for improved thermal performance. This package ensures that the device remains reliable even under conditions of high power dissipation. Texas Instruments' commitment to quality means that this product meets stringent industry standards for performance and reliability.

Conclusion

Whether you're designing for professional video, high-speed data acquisition, or any application that demands exceptional signal processing performance, the THS3202DGK from Texas Instruments stands out as a robust and reliable choice. Its combination of speed, power, and precision makes it an essential component for cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess