EN
  • EN
  • DE

MAX5965BEAX+T

Part No MAX5965BEAX+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PSE CTRLR FOR POE 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 45W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 4.8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 1069614-MAX5965BEAX+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5965BEAX+T CAD Model

Description

Product Overview: MAX5965BEAX+T

The MAX5965BEAX+T from Maxim Integrated is a cutting-edge Power over Ethernet (PoE) Power-Sourcing Equipment (PSE) controller designed for applications that require efficient and reliable power distribution over Ethernet networks. This device is specifically engineered to facilitate the delivery of power to Powered Devices (PDs) in accordance with the IEEE 802.3af/at standards, making it an ideal solution for networked equipment such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Compliance with IEEE Standards: The MAX5965BEAX+T is fully compliant with the IEEE 802.3af/at specifications for PoE systems, ensuring broad compatibility with a wide range of PDs.
  • Integrated Power MOSFET: This device includes an integrated power MOSFET, which simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Advanced Power Management: It offers sophisticated power management features, including programmable current limit, under-voltage lockout, and auto-restart functions, providing enhanced protection for both the PSE and PDs.
  • Thermal Protection: The MAX5965BEAX+T is equipped with thermal shutdown protection to prevent overheating, ensuring reliable operation under various environmental conditions.
  • Diagnostic and Status Indicators: Built-in diagnostic features and LED status indicators assist in monitoring and troubleshooting the system, facilitating easier maintenance and serviceability.

Applications

The versatility of the MAX5965BEAX+T makes it suitable for a multitude of applications within the PoE ecosystem. It is particularly well-suited for network switches, midspan PSEs, and other network infrastructure devices that require PoE capability.

Package and Availability

The MAX5965BEAX+T comes in a compact, 36-pin SSOP (Shrink Small Outline Package) that allows for efficient use of PCB space. It is available in tape and reel packaging, denoted by the '+T' suffix, which is convenient for high-volume production and automated assembly processes.

Conclusion

Maxim Integrated's MAX5965BEAX+T stands out as a robust and feature-rich PSE controller, delivering power and data over a single Ethernet cable with precision and reliability. Its advanced features and compliance with industry standards make it a top choice for designers and engineers looking to implement PoE capabilities in their networking products.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $12.7454
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8004 $63.2016
9+ $12.9637 $116.6733
14+ $12.5595 $175.8330
20+ $12.1541 $243.0820
25+ $11.7487 $293.7175
33+ $10.5336 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess