EN
  • EN
  • DE

THS3201DBVR

Part No THS3201DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.8GHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 9800 V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Operating Supply Current 14mA
Channel Output Current 115mA
Supply Voltage - Operating 6.6 V to 15 V, ±3.3 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1106942-THS3201DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3201DBVR CAD Model

Description

THS3201DBVR High-Speed Buffer by Texas Instruments

The THS3201DBVR from Texas Instruments is a high-speed, current-feedback buffer designed to meet the rigorous demands of high-frequency signal processing. This device is part of the THS3201 series, renowned for its exceptional speed and performance characteristics. It is particularly well-suited for professional video electronics, test equipment, and any application requiring high bandwidth and low distortion.

Key Features

  • High Bandwidth: With a remarkable bandwidth of 1.8 GHz, the THS3201DBVR is capable of handling high-speed signals with ease, making it an ideal choice for applications involving high-frequency data streams.
  • Low Distortion: The device boasts a low harmonic distortion, ensuring that the signal integrity is maintained, and the output remains true to the original input signal.
  • High Output Current: It offers a high output current of 250 mA, allowing it to drive a wide range of loads, including ADCs, DACs, and other high-speed components.
  • Single Supply Operation: The THS3201DBVR operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Wide Supply Range: It has a wide supply range of 5 V to 12 V, providing flexibility in various operating environments and system designs.

Applications

The THS3201DBVR is versatile and can be used in a multitude of applications. Some of the most common uses include:

  • High-speed data acquisition systems
  • Professional video processing equipment
  • RF/IF signal processing
  • Test and measurement instruments
  • Cable driving

Package and Quality

Encased in a compact SOT-23-5 package, the THS3201DBVR is designed for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliable performance in a variety of settings.

Conclusion

Overall, the THS3201DBVR is a high-performance solution for applications requiring a high-speed buffer with low distortion, high output current, and flexible supply voltage options. Its robust design and advanced specifications make it an excellent choice for engineers and designers looking for a buffer capable of delivering precision and speed.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1030 $56.7210
16+ $6.6487 $106.3792
24+ $6.4409 $154.5816
33+ $6.2331 $205.6923
42+ $6.0254 $253.0668
56+ $5.4020 $302.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,011 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess