EN
  • EN
  • DE

LMC6024IM

Part No LMC6024IM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.11V/μs
Gain Bandwidth Product 350kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 1mV
Supply Current 160μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.75V ~ 15.5V, ±2.38V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMC6024
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1201123-LMC6024IM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6024IM CAD Model

Description

The LMC6024IM from Texas Instruments is a high-precision operational amplifier that delivers superior performance for a wide range of electronic applications. This op amp is part of the LMC family, which is renowned for its low voltage operation and low power consumption, making it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Rail-to-Rail Output: The LMC6024IM provides a rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Low Input Bias Current: With an incredibly low input bias current, this operational amplifier is suitable for high-impedance sensor applications and precision integrators.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 15.5V, accommodating various power supply configurations and ensuring versatility in system design.
  • Low Power Consumption: The device features a low power design, consuming just 0.33 mA per channel. This characteristic makes it an excellent choice for energy-efficient applications.
  • High Gain Bandwidth Product: The LMC6024IM boasts a gain bandwidth product of 1.4 MHz, which is ideal for low-frequency applications requiring a high degree of accuracy and signal amplification.

Applications

The versatility of the LMC6024IM allows it to be used in a variety of applications, including:

  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Portable equipment
  • Sensor interfaces
  • Electronic scales

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMC6024IM is no exception, with its robust design and manufacturing process ensuring reliable operation even in demanding conditions. This operational amplifier is available in a 14-pin SOIC package, which is suitable for a variety of PCB layouts.

Whether you are designing a precision analog circuit, or you need a reliable op amp for a sensor interface, the LMC6024IM from Texas Instruments is an excellent choice that combines performance, power efficiency, and versatility.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9993 $54.9615
125+ $0.8200 $102.5000
190+ $0.7944 $150.9360
265+ $0.7687 $203.7055
340+ $0.7431 $252.6540
455+ $0.6662 $303.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess