EN
  • EN
  • DE

THS3112IDRG4

Part No THS3112IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 110MHZ 8SOIC / Op Amp Dual High Speed Amplifier ±15V/30V 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 1550 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 330nA
Voltage - Input Offset 3mV
Operating Supply Current 4.9mA
Output Current per Channel 270mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796717-THS3112IDRG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name THS3112
Introduction Date September 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS3112IDRG4 CAD Model

Description

Product Overview: THS3112IDRG4 by Texas Instruments

The THS3112IDRG4 is a high-speed, dual-channel current-feedback operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This amplifier is well-suited for a diverse range of applications, including telecommunications, test equipment, and professional audio systems, thanks to its exceptional performance characteristics.

Key Features

  • High Bandwidth: With a bandwidth of 200 MHz, the THS3112IDRG4 provides fast response times, making it ideal for high-speed signal processing.
  • High Output Current: Capable of delivering an output current of up to ±420 mA, this operational amplifier can drive heavy loads with ease.
  • Low Distortion: The device offers very low harmonic distortion, which is crucial for maintaining signal fidelity, especially in audio and video applications.
  • High Slew Rate: A slew rate of 1000 V/µs allows the amplifier to handle rapid changes in input signals without distortion, ensuring clear and accurate signal reproduction.
  • Differential Gain and Phase: Its excellent differential gain and phase improve the quality of video signals, making it a perfect choice for video amplification tasks.
  • Supply Voltage Range: The THS3112IDRG4 operates over a wide supply voltage range of ±5 V to ±15 V, providing design flexibility for various system voltages.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Video Amplifiers
  • Active Filters
  • Test Equipment
  • ADC/DAC Buffering

Quality and Reliability

Constructed with Texas Instruments' commitment to quality, the THS3112IDRG4 is available in a SOIC-8 package, ensuring a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to 85°C, guaranteeing reliable performance across a wide temperature range.

Whether you're designing a high-fidelity audio system, a sophisticated video processing unit, or a robust telecommunications device, the THS3112IDRG4 offers the precision, speed, and reliability to meet your most demanding requirements.

Ordering Information

The THS3112IDRG4 is available for order directly from Texas Instruments or through authorized distributors. Please refer to the Texas Instruments website for the most current pricing, availability, and additional product resources, including datasheets, reference designs, and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess