EN
  • EN
  • DE

THS3112IDDA

Part No THS3112IDDA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-NOISE, HIGH-SPEED, CURRENT FEEDBACK AMPLIFIERS | IC OPAMP CFA 2 CIRCUIT 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 1550V/μs
-3db Bandwidth 110MHz
Current - Input Bias 330nA
Voltage - Input Offset 3mV
Supply Current 4.9mA
Current - Output / Channel 270mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number THS3112
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1267026-THS3112IDDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3112IDDA CAD Model

Description

The THS3112IDDA is a high-speed, low-distortion current-feedback operational amplifier designed by Texas Instruments, renowned for its high-performance analog ICs. This particular model is part of the THS3112 series, which is known for its exceptional speed-to-power ratio, making it an ideal choice for a wide range of applications including telecommunication, test equipment, and professional audio systems.

Key Features

  • High Output Current: The THS3112IDDA can deliver a continuous output current of up to ±420 mA and a peak output current of ±800 mA, which is suitable for driving a wide range of loads.
  • Wide Bandwidth: It offers a wide bandwidth of 200 MHz at a gain of +2, which ensures high-speed operation and makes it suitable for high-frequency signal processing tasks.
  • Low Distortion: The device boasts a low total harmonic distortion (THD) of -75 dBc at 1 MHz, which is critical for maintaining signal fidelity in audio and instrumentation applications.
  • High Slew Rate: A high slew rate of 650 V/µs allows the amplifier to respond quickly to changes in the input signal, making it ideal for fast switching applications.
  • Dual Power Supply: It operates on a dual power supply ranging from ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Thermal and Overcurrent Protection: The THS3112IDDA includes internal thermal shutdown and output overcurrent protection, enhancing the reliability and longevity of the device.
  • Package: The device is available in a PowerPAD™ down plastic small-outline package (DDA), which aids in thermal management and space-saving on PCBs.

Applications

The versatile nature of the THS3112IDDA makes it suitable for a variety of high-speed applications, including:

  • Active filters
  • ADC/DAC buffers
  • Professional audio equipment
  • Video and high-speed signal processing
  • Test and measurement systems
  • Communication infrastructure

With its combination of high output current, wide bandwidth, low distortion, and high slew rate, the THS3112IDDA from Texas Instruments is a robust solution for any design that demands high-speed and high-accuracy signal amplification.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess