EN
  • EN
  • DE

THS3095DDAR

Part No THS3095DDAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±15V/30V 8-Pin HSOP EP T/R / HIGH-VOLTAGE, LOW-DISTORTION, CURRENT-FEEDBACK OPERATIONAL AMPLIFIERS | IC OPAMP CFA 1 CIRCUIT 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Current Feedback
Slew Rate 7300V/μs
-3db Bandwidth 235MHz
Current - Input Bias 4μA
Voltage - Input Offset 900μV
Supply Current 9.5mA
Current - Output / Channel 280mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number THS3095
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1267017-THS3095DDAR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name THS3095
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS3095DDAR CAD Model

Description

Introducing the THS3095DDAR High-Speed Amplifier

The THS3095DDAR is a state-of-the-art high-speed, high-voltage amplifier designed by Texas Instruments to cater to a wide range of applications requiring fast and precise signal amplification. This robust amplifier is part of TI's high-performance analog portfolio and is tailored for demanding environments and applications.

At its core, the THS3095DDAR boasts a low distortion rate and a high slew rate, making it an ideal choice for systems that require high-speed data acquisition, video processing, and high-frequency signal amplification. The device operates over a wide supply range, which allows for great flexibility in various circuit designs.

Key Features:

  • Wide Bandwidth: The THS3095DDAR offers a wide bandwidth of 420 MHz at a gain of +2, providing the necessary speed for high-frequency signal processing.
  • High Output Current: With an impressive output current of ±420 mA, this amplifier can drive heavy loads without compromising performance.
  • Low Distortion: The device is engineered to maintain signal fidelity with a total harmonic distortion (THD) of -75 dBc, ensuring clear and accurate amplification of signals.
  • High Slew Rate: A high slew rate of 6000 V/µs enables the THS3095DDAR to respond swiftly to changes in the input signal, making it suitable for fast-switching applications.
  • Robust Supply Voltage Range: It operates over a supply range of ±5 V to ±15 V, providing designers with the versatility to use it in various power environments.

Applications:

  • Automated Test Equipment (ATE)
  • Professional Video Electronics
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • High-speed Data Acquisition Systems

The THS3095DDAR is housed in a PowerPAD™ down-setting 8-Pin SOIC package, offering enhanced thermal performance and reduced footprint on the PCB. This packaging, combined with the amplifier's advanced technical specifications, makes it a compelling solution for engineers looking to enhance the performance and reliability of their high-speed systems.

Whether you're designing for the cutting edge of video processing or the precision of medical imaging, the THS3095DDAR from Texas Instruments is a versatile and powerful component that will elevate the capabilities of your electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7086 $58.2516
13+ $7.9661 $103.5593
20+ $7.7171 $154.3420
27+ $7.4682 $201.6414
35+ $7.2193 $252.6755
47+ $6.4724 $304.2028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess