Product Overview: TLV2464AIPWRG4 from Texas Instruments
The TLV2464AIPWRG4 is a high-performance, low-power, rail-to-rail input/output operational amplifier from Texas Instruments. This device is part of the TLV246x family, which is designed to operate with a single or dual power supply, making it an ideal choice for a wide range of applications, including battery-powered equipment, audio processing, and active filtering.
Key Features
- Low Power Consumption: The TLV2464AIPWRG4 is optimized for low voltage, single-supply operation, which minimizes power consumption without sacrificing performance. This feature is particularly beneficial for portable and battery-operated devices.
- Rail-to-Rail Input/Output: The amplifier's rail-to-rail input/output capability allows for a wide dynamic range, making it suitable for driving ADCs and buffering DACs with minimal distortion.
- High Output Drive: Capable of delivering a high output current, the TLV2464AIPWRG4 can drive capacitive loads and maintain excellent linearity, which is essential for high-fidelity audio applications.
- MicroPower Shutdown Mode: The device features a shutdown mode that significantly reduces power consumption when the amplifier is not in use, further extending battery life in portable applications.
Specifications
- Supply Voltage Range: 2.7V to 6V
- Input Offset Voltage: 1 mV (typical)
- Input Bias Current: 2.5 nA (typical)
- Unity-gain Bandwidth: 6.4 MHz
- Slew Rate: 1.6 V/µs
- Operating Temperature Range: -40°C to 125°C
Applications
- Portable and Battery-Powered Devices
- Audio Processing and Amplification
- Active Filters and Signal Conditioning
- Medical Instrumentation
- Data Acquisition Systems
The TLV2464AIPWRG4 is available in a TSSOP-14 package and is characterized for operation from -40°C to 125°C. With its combination of features, this operational amplifier is an excellent choice for designers looking for a versatile, high-performance solution for their analog circuit requirements.