EN
  • EN
  • DE

THS3001CDGN

Part No THS3001CDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Feedback Amplifier Circuit - 8-HVSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name THS3001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number THS3001CDGNG4-ND, 296-34197-5, THS3001CDGN-ND, THS3001CDGNG4
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936464-THS3001CDGN
Ultra Librarian 3D Model Ultra Librarian THS3001CDGN CAD Model

Description

The Texas Instruments THS3001CDGN is a high-speed, current-feedback operational amplifier that is designed to cater to a wide range of applications requiring fast and precise amplification. This operational amplifier is well-suited for high-performance video systems, communication devices, and test equipment, making it a versatile component for both commercial and industrial uses.

Key Features

  • High Bandwidth: The THS3001CDGN boasts an impressive bandwidth of 420 MHz at a gain of +2, ensuring that signals are amplified without significant loss of fidelity, making it ideal for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 3600 V/μs, this operational amplifier can handle rapid changes in input signals, which is critical for maintaining the integrity of the waveform in high-speed applications.
  • Low Distortion: The device features very low harmonic distortion, which is essential for applications where signal integrity is paramount, such as in high-fidelity audio systems and precision instrumentation.
  • Robust Output Drive: Capable of delivering a continuous output current of ±100 mA and peak output currents of ±200 mA, the THS3001CDGN can drive a wide range of loads, including cables and other high-capacitance loads.
  • Wide Supply Range: It operates over a wide supply voltage range of ±5 V to ±15 V, allowing for flexible integration into various circuit designs.

Package and Quality

The THS3001CDGN comes in an 8-pin MSOP PowerPAD™ package that not only facilitates a compact design but also aids in enhanced thermal dissipation. This packaging feature is critical for maintaining performance and reliability in systems where space and thermal efficiency are constrained.

Applications

  • High-Definition Video Equipment
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments
  • Professional Audio Equipment
  • Telecommunications Infrastructure

With its combination of speed, power, and precision, the Texas Instruments THS3001CDGN operational amplifier is a powerful solution for designers who require the utmost in performance for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2335 $60.7005
7+ $16.6018 $116.2126
10+ $16.0830 $160.8300
13+ $15.5642 $202.3346
17+ $15.0454 $255.7718
23+ $13.4890 $310.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,215 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess