EN
  • EN
  • DE

THS1206IDAR

Part No THS1206IDAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT, 4 ANALOG INPUT, 6 MSPS, SIMULTANEOUS SAMPLINGANALOG TO-DIGITAL CONVERTERS | IC ADC 12BIT PIPELINED 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 6M
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting Style SMD
Family Part Number THS1206
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1266996-THS1206IDAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1206IDAR CAD Model

Description

The THS1206IDAR is a high-performance, 12-bit analog-to-digital converter (ADC) offered by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules.

Key Features:

  • High Resolution: With 12-bit resolution, the THS1206IDAR provides fine detail in the analog signal conversion process, ensuring high fidelity representation of the original signal.
  • High Speed: The device boasts a sample rate of up to 6 MSPS (mega-samples per second), allowing for real-time data processing in time-critical applications.
  • Dual Analog Inputs: It features two analog input channels with a multiplexer, making it versatile for systems that require multiple signal inputs to be digitized.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a single 5V power supply, minimizing power usage without sacrificing performance.
  • Integrated Reference: The ADC includes an internal reference voltage, reducing the need for external components and simplifying the design process.
  • Programmable Gain Amplifier: An onboard programmable gain amplifier allows for signal conditioning, which can be critical for optimizing performance in various applications.
  • Serial Interface: The device features a serial interface for communication, which is compatible with standard SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration into existing systems.

Applications:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Digital Signal Processing

The THS1206IDAR is available in a compact SOIC-28 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, and its ease of use makes it a go-to ADC for engineers looking to enhance their system's performance. With its combination of speed, precision, and versatility, the THS1206IDAR from Texas Instruments stands out as a superior choice for high-speed data conversion needs.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8285 $71.6570
4+ $29.3977 $117.5908
6+ $28.4790 $170.8740
8+ $27.5604 $220.4832
10+ $26.6417 $266.4170
13+ $23.8857 $310.5141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess