EN
  • EN
  • DE

T9AS5D22-110

Part No T9AS5D22-110
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 20A 110V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 20 Weeks
Features General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
Manufacturer TE Connectivity
Series T9A
Package Bulk
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole
Family Name T9AS5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.49.0075
Other Part Number 3-1419104-2, T9AS5D22110
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936056-T9AS5D22-110
Ultra Librarian 3D Model Ultra Librarian T9AS5D22-110 CAD Model

Description

TE Connectivity General Purpose Relay SPDT is a high-quality electronic component that is designed to provide reliable performance in various applications.

  • Coil Voltage: 110VDC
  • Operating Temperature Range: -55°C to 85°C
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Series: T9A
  • Family Name: T9AS5
  • Category: Relays
  • ECCN: EAR99
  • Package Quantity: 50
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 20 weeks
  • REACH: Affected
  • HTSUS: 8536.49.0075
  • Alternate Part Number: 3-1419104-2

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 48V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess