EN
  • EN
  • DE

TFP101PZP

Part No TFP101PZP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TI Panel Bus Digital Receiver 4300mW Serial Interface 100-Pin HTQFP EP Tray / IC PANELBUS DVI REC 100-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Receiver
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 212806-TFP101PZP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TFP101
Introduction Date April 14, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TFP101PZP CAD Model

Description

Product Overview: TFP101PZP

The TFP101PZP is a cutting-edge integrated circuit (IC) from Texas Instruments designed for high-performance video and data display applications. This versatile chip is part of the TFP series, renowned for their reliability and efficiency in processing video signals. The TFP101PZP is engineered to provide a seamless interface between digital video sources and display units, making it an ideal choice for manufacturers and designers of advanced video systems.

At the heart of the TFP101PZP is its capability to handle high-resolution video data with ease. It supports a wide range of video formats and is compatible with various industry-standard interfaces, ensuring that it can be integrated into a multitude of display systems, including televisions, monitors, projectors, and digital signage. The IC's exceptional data handling abilities ensure that video output is crisp, clear, and free of artifacts, providing end-users with an outstanding viewing experience.

The TFP101PZP is also designed with power efficiency in mind. Texas Instruments has incorporated advanced power management features that minimize power consumption during operation, which is particularly beneficial for portable and battery-operated devices. This not only extends the operational life of the product but also contributes to the overall energy efficiency of the system it is a part of.

Durability is another hallmark of the TFP101PZP. Built to withstand the rigors of continuous operation, it is manufactured using high-quality materials and state-of-the-art production processes that Texas Instruments is known for. This ensures that the IC maintains its performance over a long lifespan, even in environments that experience wide temperature variations or other challenging conditions.

For developers and engineers, the TFP101PZP comes with comprehensive technical support and resources from Texas Instruments. Detailed datasheets, application notes, and design guides are readily available to assist with the integration of the chip into various products and systems. Furthermore, Texas Instruments' active community and customer support provide additional assistance when needed, ensuring that any project involving the TFP101PZP is set up for success.

In summary, the TFP101PZP from Texas Instruments is a robust, efficient, and versatile video interface IC that stands out in the market for its performance, power management, and durability. It is an excellent choice for anyone looking to incorporate high-quality video capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7802 $54.4614
16+ $6.3838 $102.1408
25+ $6.1843 $154.6075
34+ $5.9848 $203.4832
44+ $5.7853 $254.5532
58+ $5.1868 $300.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess