EN
  • EN
  • DE

TDC1000PWR

Part No TDC1000PWR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC AFE ULTRA SENSING 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Front End
Input Type Ultrasound
Output Type Digital
Current - Supply 5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number TDC1000
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899439-TDC1000PWR
Ultra Librarian 3D Model Ultra Librarian TDC1000PWR CAD Model

Description

The TDC1000PWR is a highly integrated Time-to-Digital Converter (TDC) component manufactured by Texas Instruments, renowned for its precision and reliability in a wide range of industrial and consumer applications. This advanced semiconductor is specifically designed to interface with ultrasonic sensors, providing accurate time measurements between transmit and receive pulses.

Key Features

  • High Resolution: The TDC1000PWR offers excellent resolution, capable of picosecond measurement accuracy, making it perfect for applications that require precise time measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this TDC ensures minimal energy usage, which is critical for battery-powered and portable devices.
  • Integrated Analog Front End (AFE): It features a built-in AFE for ultrasonic sensing, which simplifies the design process and reduces the need for additional components.
  • Programmable Timing: Users can program the timing parameters to suit specific application requirements, providing flexibility and adaptability.
  • Multiple Operating Modes: The TDC1000PWR supports different modes including pulse-echo, time-of-flight, and level sensing, making it versatile for various use cases.

Applications

The TDC1000PWR is ideal for a range of applications, including but not limited to:

  • Water and heat meters
  • Proximity sensing
  • Material analysis
  • Flow sensing in industrial and medical equipment

Technical Specifications

Parameter Value Resolution Picoseconds Supply Voltage 2.2V to 5.5V Operating Temperature -40°C to 85°C Package TSSOP (14)

Conclusion

The Texas Instruments TDC1000PWR is a sophisticated and versatile TDC component that is essential for developers looking to incorporate precise ultrasonic time measurement capabilities into their products. Its integration of an AFE, low power consumption, and programmable features make it a top choice for engineers in various fields.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5589 $53.3835
35+ $2.9202 $102.2070
54+ $2.8289 $152.7606
74+ $2.7377 $202.5898
95+ $2.6464 $251.4080
127+ $2.3726 $301.3202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,807 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess