EN
  • EN
  • DE

TCM320AC54CDW

Part No TCM320AC54CDW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type PCM Codec/Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 2
Sigma Delta No
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number TCM320
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 360388-TCM320AC54CDW
Ultra Librarian 3D Model Ultra Librarian TCM320AC54CDW CAD Model

Description

The TCM320AC54CDW is a high-performance, integrated circuit from Texas Instruments designed to meet the rigorous demands of modern telecommunication systems. This versatile chip is engineered to provide superior voice-band audio processing in a compact and energy-efficient package, making it ideal for a wide range of applications including telephony, voice recognition systems, and audio data transmission.

Key Features:

  • High-Quality Audio Processing: The TCM320AC54CDW delivers crystal-clear audio quality, ensuring that voice communications are both clear and reliable.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a minimal power requirement, preserving battery life in portable devices.
  • Integrated Functions: This IC integrates several key functions, reducing the need for external components and simplifying the design of audio systems.
  • Digital Interface: It comes with a digital interface that facilitates easy integration with microprocessors and digital signal processors.
  • Compact Size: The TCM320AC54CDW is available in a small-footprint package, making it suitable for space-constrained applications.

Applications:

The versatility of the TCM320AC54CDW allows it to be used in a variety of applications. It is particularly well-suited for:

  • Telecommunication devices such as modems and telephone systems
  • Interactive voice response (IVR) systems
  • Speech and audio processing equipment
  • Portable communication devices
  • Voice recognition and processing for smart home devices

Technical Specifications:

Parameter Value Supply Voltage 3.3V to 5V Operating Temperature -40°C to 85°C Package Type SOIC Mounting Type Surface Mount

With its robust feature set and Texas Instruments' reputation for quality, the TCM320AC54CDW is an excellent choice for designers looking to incorporate reliable audio processing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess