EN
  • EN
  • DE

TCM320AC46CDW

Part No TCM320AC46CDW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description GEBERAL-PURPOSE AUDIO INTERFACE FOR DSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1265620-TCM320AC46CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM320AC46CDW CAD Model

Description

The TCM320AC46CDW represents a high-performance, integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. As a product from one of the leading semiconductor manufacturers, this IC is built with precision and reliability in mind, ensuring that it delivers top-notch performance for a wide range of uses.

Key Features

  • High Integration: The TCM320AC46CDW integrates multiple functions into a single chip, which can help to reduce the overall component count and simplify circuit design.
  • Efficiency: Designed for efficient operation, this IC can help to minimize power consumption, making it suitable for battery-operated devices or energy-sensitive applications.
  • Performance: Texas Instruments is known for its focus on performance, and this product is no exception. It is engineered to deliver the speed and reliability needed for demanding tasks.
  • Durability: Built to withstand tough conditions, the TCM320AC46CDW is robust and can operate reliably over a wide temperature range.

Applications

The versatile nature of the TCM320AC46CDW makes it an excellent choice for various applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Technical Specifications

The TCM320AC46CDW boasts a comprehensive set of technical specifications that ensure it meets the needs of complex and advanced systems:

  • Package Type: Surface-Mount, SOIC
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the datasheet
  • Quality and Reliability: Manufactured under Texas Instruments' stringent quality control standards

For detailed technical information, including pin configurations, electrical characteristics, and programming guidelines, customers are advised to consult the TCM320AC46CDW datasheet available on the Texas Instruments website.

Ordering Information

The TCM320AC46CDW is available for order through authorized Texas Instruments distributors. Customers can also utilize Texas Instruments' online ordering system for direct purchases and sample requests.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess