EN
  • EN
  • DE

MAX12554ETL+

Part No MAX12554ETL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701111-MAX12554ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12554ETL+ CAD Model

Description

Maxim Integrated MAX12554ETL+ Product Description

The MAX12554ETL+ is a high-performance, 16-bit, 200ksps, dual-channel, analog-to-digital converter (ADC) from Maxim Integrated that offers exceptional accuracy and speed for a wide range of applications. Designed with advanced technology, this ADC provides superior data acquisition capabilities in a compact 40-pin TQFN package, making it an ideal solution for space-constrained designs.

One of the standout features of the MAX12554ETL+ is its dual-channel configuration, which allows simultaneous sampling of two analog signals. This is particularly beneficial in systems that require synchronized data acquisition from multiple sources. The 16-bit resolution ensures that the digital representation of the analog signal is highly precise, capturing even the smallest variations in the input signal.

The device boasts an impressive sampling rate of up to 200ksps (kilo-samples per second), enabling it to handle high-speed signals with ease. This makes it suitable for applications such as medical imaging, data acquisition systems, industrial process control, and instrumentation where quick and accurate conversion of analog signals to digital form is critical.

The MAX12554ETL+ features an internal reference that simplifies the design process by eliminating the need for external components. Additionally, it has a flexible input range, which can be configured to accommodate various signal levels. The ADC operates from a single 5V supply, further reducing the complexity and cost of the power supply design.

Maxim Integrated has equipped the MAX12554ETL+ with a serial peripheral interface (SPI), facilitating easy integration with microcontrollers and digital signal processors. This interface allows for straightforward communication and data transfer between the ADC and other components in a system.

Overall, the MAX12554ETL+ ADC from Maxim Integrated is a robust and reliable choice for designers looking to incorporate high-quality data conversion into their applications. Its combination of high resolution, fast sampling rate, and dual-channel operation, all within a small footprint, ensures that it meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess