EN
  • EN
  • DE

TDA5051T

Part No TDA5051T
Manufacturer NXP / Nexperia
Catalog Interface - Modems - ICs and Modules
Description Home automation modem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Modems - ICs and Modules
Manufacturer NXP
Win Source Part Number 215877-TDA5051T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5051T CAD Model

Description

The TDA5051T is a high-performance modem IC designed by NXP Semiconductors, specifically tailored for home automation and long-distance communication over the AC power line. This integrated circuit is a part of NXP's commitment to providing innovative solutions for smart home systems, enabling devices to communicate with each other through existing power lines, thus reducing the need for additional wiring and simplifying installation.

Key Features

  • ASK Modulation: The TDA5051T employs Amplitude Shift Keying (ASK) modulation for encoding digital data onto the AC power line, which is robust and reliable for in-home data transmission.
  • High Data Rate: It supports a data transmission rate of up to 1.2 kbps, which is adequate for various home automation applications that require moderate data throughput.
  • Low Power Consumption: The device is designed for energy efficiency, making it suitable for applications where power conservation is critical.
  • Carrier Frequency: The operating carrier frequency is 132 kHz, which is a standard for power line communications and avoids interference with the mains frequency.
  • Integrated Functions: It includes an on-chip oscillator and timing capacitor, which minimizes the number of external components required for operation.

Applications

With its robust modulation technique and compatibility with the AC power line infrastructure, the TDA5051T is ideal for a wide range of applications, including:

  • Smart home systems
  • Remote monitoring and control
  • Energy management and meter reading
  • Security systems
  • Home appliances communication

Benefits

The TDA5051T offers numerous advantages for home automation systems:

  • Easy Integration: Its small form factor and minimal external component requirement make it easy to integrate into existing products.
  • Cost-Effective: Using existing power lines for communication eliminates the need for additional network infrastructure, reducing overall system cost.
  • Improved Connectivity: It enables reliable data transfer between devices in different locations throughout the home without the need for wireless signals, which can be prone to interference and security issues.

Overall, the NXP TDA5051T is a versatile and efficient solution for developers looking to create interconnected home automation systems with ease and reliability.

You May Also Be Interested in

Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $130.8271
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $2.9580
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC
Lowest to $19.0909
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess