EN
  • EN
  • DE

TCAN4550RGYRQ1

Part No TCAN4550RGYRQ1
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC CAN CONTROLLER / CAN FD Controller 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type CAN FD Controller
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number TCAN4550
Other Names 296-TCAN4550RGYRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244344-TCAN4550RGYRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN4550RGYRQ1 CAD Model

Description

The TCAN4550RGYRQ1 from Texas Instruments is a state-of-the-art CAN FD (Controller Area Network Flexible Data-rate) controller that comes with an integrated transceiver. This robust device is designed to handle the high-speed communication requirements of modern automotive and industrial networks, providing reliable data transmission at rates significantly higher than the classic CAN protocol.

Key Features

  • High Performance: Supports the CAN FD protocol for data rates up to 5 Mbps, ensuring efficient communication in complex systems.
  • Integrated Transceiver: The device includes a high-quality CAN transceiver that allows for direct interfacing with the CAN network without the need for additional components.
  • Enhanced Safety: Designed with automotive applications in mind, it meets the stringent requirements of the AEC-Q100 standard and includes features like bus fault protection and thermal shutdown.
  • Flexible Interface: The SPI interface offers easy connectivity with a wide range of microcontrollers, making system integration seamless.
  • Low Power Modes: Includes various power-saving modes to reduce power consumption when the network is idle or in low-power operation modes.

Applications

The TCAN4550RGYRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Infotainment Systems
  • Powertrain and Engine Control Units

It is also suitable for high-speed industrial networking applications that require robust communication capabilities.

Quality and Reliability

With Texas Instruments' commitment to quality, the TCAN4550RGYRQ1 is manufactured to the highest standards, ensuring reliability and performance in the most demanding conditions. Its automotive qualification underlines its durability and suitability for use in harsh environments.

For developers and system integrators looking for a reliable CAN FD solution, the TCAN4550RGYRQ1 offers a mix of high-speed data transmission, integration ease, and robustness, making it an excellent choice for next-generation automotive and industrial networks.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Lowest to $3.2617
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess