EN
  • EN
  • DE

TCAN1042VDRBTQ1

Part No TCAN1042VDRBTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON  /  1/1 Transceiver CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1042
Other Names TCAN1042VDRBTQ1,296-48674-6,296-48674-2,296-48674-1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261121-TCAN1042VDRBTQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042VDRBTQ1 CAD Model

Description

Product Overview: TCAN1042VDRBTQ1 from Texas Instruments

The TCAN1042VDRBTQ1 is a high-performance automotive-grade Controller Area Network (CAN) transceiver from Texas Instruments, designed to facilitate reliable communication in automotive applications. This robust device meets the physical layer requirements of the ISO 11898-2:2016 high-speed CAN specification, ensuring compatibility with data rates up to 1 Mbps.

Key Features

  • Protection Features: The TCAN1042VDRBTQ1 is equipped with advanced protection features, including thermal shutdown, over-current protection, and transmission failure protection. These features enhance the reliability of the communication network under harsh automotive conditions.
  • Bus Fault Protection: It can withstand bus fault events up to ±58V, safeguarding the device against transients and faults on the CAN bus lines.
  • Low Power Mode: An integrated low-power mode significantly reduces current consumption when the network is idle or in standby, making it ideal for energy-conscious systems.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -40°C to +125°C, suitable for the demanding thermal environments found in automotive applications.

Applications

The TCAN1042VDRBTQ1 is designed primarily for use in automotive electronics, including powertrain, body control modules, and advanced driver assistance systems (ADAS). However, its robust design also makes it suitable for industrial automation, agricultural vehicles, and heavy machinery where reliable CAN communication is essential.

Quality and Reliability

As a part of Texas Instruments' automotive products, the TCAN1042VDRBTQ1 is manufactured to meet stringent quality standards. It is AEC-Q100 qualified, providing assurance of its performance and longevity in automotive applications. The device also supports silent mode operation, in which the transmitter is disabled, allowing for the diagnosis and monitoring of the CAN bus without influencing the traffic.

Package and Availability

The TCAN1042VDRBTQ1 is available in a compact 8-pin VSON package, optimized for space-constrained applications. For design flexibility, the transceiver's pin assignments are compatible with the industry-standard definitions, facilitating easy integration into existing designs and PCB layouts.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3908 $52.6896
28+ $3.6027 $100.8756
43+ $3.4901 $150.0743
60+ $3.3776 $202.6560
77+ $3.2650 $251.4050
103+ $2.9272 $301.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess