EN
  • EN
  • DE

TCAN1042HVDRQ1

Part No TCAN1042HVDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC  /  1/1 Transceiver CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TCAN1042
Other Names 296-43938-6,296-43938-2,296-43938-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261110-TCAN1042HVDRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042HVDRQ1 CAD Model

Description

Introducing the TCAN1042HVDRQ1 CAN Transceiver from Texas Instruments

The TCAN1042HVDRQ1 is a high-performance, automotive-grade Controller Area Network (CAN) transceiver from Texas Instruments (TI) designed to facilitate communication in vehicle networks. This robust device is compliant with the ISO 11898-2 High Speed CAN (HS CAN) physical layer standard and is specifically tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Automotive Qualified: The TCAN1042HVDRQ1 is AEC-Q100 qualified, ensuring its reliability and performance under the extreme conditions typical in automotive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 4.5V to 5.5V, making it versatile for various automotive power systems.
  • Protection Features: The device includes protection against voltage transients, loss of ground, and over-temperature conditions, safeguarding the network against potential damage.
  • Bus-Fault Protection: It can withstand bus fault events up to ±58V, providing resilience in harsh electrical environments.
  • Low Power Modes: The TCAN1042HVDRQ1 features low-power modes including a standby mode with bus wake-up capability, reducing power consumption when the network is idle.
  • Differential Receiver with Wide Common-Mode Range: This allows for reliable data reception in the presence of common-mode voltage variations, which is critical for automotive systems.

Applications

With its robust feature set, the TCAN1042HVDRQ1 is ideal for a variety of applications within the automotive sector. These include:

  • Powertrain Systems
  • Chassis Control Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems

The TCAN1042HVDRQ1 comes in an 8-pin SOIC package that is designed for easy integration into existing and new automotive designs. Its thermal shutdown feature ensures the device operates within safe temperature limits, and the device also supports silent mode operation wherein the transceiver is disabled to prevent it from affecting the CAN bus.

Overall, the TCAN1042HVDRQ1 from Texas Instruments is a top-tier solution for automotive manufacturers seeking a reliable and efficient way to manage in-vehicle communication networks.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8875 $53.2500
140+ $0.7282 $101.9480
215+ $0.7055 $151.6825
295+ $0.6827 $201.3965
380+ $0.6599 $250.7620
510+ $0.5917 $301.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,890 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess