EN
  • EN
  • DE

TCAN1042GVDRBRQ1

Part No TCAN1042GVDRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON  /  1/1 Transceiver CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1042
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261101-TCAN1042GVDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042GVDRBRQ1 CAD Model

Description

TCAN1042GVDRBRQ1 - High-Speed CAN Transceiver

The TCAN1042GVDRBRQ1 by Texas Instruments is a robust, high-speed Controller Area Network (CAN) transceiver designed to serve automotive applications. This device provides the interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed to withstand the demanding conditions of the automotive industry, with features that ensure reliable communication in harsh environments.

Key Features:

  • Automotive Qualified: Meets the requirements of the automotive industry, including AEC-Q100 qualification.
  • Bus Fault Protection: Offers protection against transients in the automotive environment, with bus-pin fault protection exceeding ±58V.
  • Wide Operating Temperature Range: Functions across a broad temperature range from -40°C to +125°C, suitable for various climates and conditions.
  • Low Power Mode: Features a low-power standby mode with remote wake-up capability to conserve energy when the network is idle.
  • Differential Receiver: The device includes a differential receiver with wide common-mode range, ensuring robust signal detection and improved noise immunity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection helps to prevent damage from static electricity and other voltage spikes.

Applications:

The TCAN1042GVDRBRQ1 is ideal for a range of automotive applications that require reliable data communication, such as:

  • Powertrain Systems
  • Chassis and Safety Systems
  • Body Control Modules
  • Infotainment and Telematics

With its robust design and advanced features, the TCAN1042GVDRBRQ1 is engineered to facilitate dependable communication on the CAN network, ensuring that automotive systems operate with precision and safety. Texas Instruments' commitment to quality and performance makes this transceiver a preferred choice for manufacturers looking to enhance their automotive designs.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0443 $52.2150
120+ $0.8569 $102.8280
185+ $0.8301 $153.5685
250+ $0.8034 $200.8500
325+ $0.7766 $252.3950
435+ $0.6962 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess