Product Overview: Texas Instruments TCA9554PWRG4
The TCA9554PWRG4 from Texas Instruments is a robust, low-voltage 8-bit I2C and SMBus low-power I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families. This versatile device allows a host controller to communicate with multiple I/Os via a simple two-wire bidirectional I2C-compatible serial interface, making it an ideal solution for applications where additional I/Os are needed.
Encased in a compact TSSOP-16 package, the TCA9554PWRG4 operates over a broad power supply range of 1.65V to 5.5V, making it suitable for a variety of operating environments and ensuring compatibility with both 3.3V and 5V systems. The device's low standby current is beneficial for power-sensitive applications.
Key Features
- I/O Expansion: Offers 8-bit I/O expansion for I2C-bus/SMBus applications.
- Voltage Range: Wide operating voltage range from 1.65V to 5.5V.
- Interrupt Output: Includes an interrupt output which can be configured to reflect any changes on the input ports, providing a convenient way to prompt the host controller when input state changes occur.
- Configurable Polarity: The polarity of the input port register can be inverted with the polarity inversion register.
- Power Saving: Low power consumption and a standby mode are significant for battery-powered devices, where conserving energy is critical.
Applications
The TCA9554PWRG4 is highly versatile and can be used in a wide range of applications, including:
- Server applications
- Personal electronics
- Industrial controls
- Medical equipment
- Consumer electronics
With its easy-to-use interface and expandable I/O capabilities, the TCA9554PWRG4 from Texas Instruments is a practical solution for system designers looking to overcome the limitations of a limited number of microcontroller pins. Whether it's for interfacing with keypads, buttons, LEDs, or other input/output devices, this I/O expander provides a reliable and efficient way to enhance the functionality of your electronic designs.