EN
  • EN
  • DE

TCA6507RUER

Part No TCA6507RUER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 40MA 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 7
Operating Input Voltage(Min) 1.65V
Maximum Supply Voltage 3.6V
Output Voltage 5.5V
Channel Output Current 40mA
Frequency 100kHz, 400kHz
Dimming I2C, SMBus
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 12-X2QFN (2.0x1.4)
Win Source Part Number 031989-TCA6507RUER
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian TCA6507RUER CAD Model

Description

The TCA6507RUER from Texas Instruments is a sophisticated, low-voltage 7-bit I2C LED driver designed for various applications where visual status indication is crucial. This integrated circuit is perfect for battery-powered and handheld devices due to its low power consumption and support for low-voltage operation.

Key Features:

  • Versatile Voltage Range: The device operates over a supply voltage range of 1.65 V to 5.5 V, making it adaptable to a variety of low-voltage applications.
  • I2C Bus Interface: It features an I2C-compatible interface that supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocols, offering flexibility in communication speed.
  • Multiple LED Drive Capability: The TCA6507RUER can drive up to 7 LEDs independently or in groups with its built-in open-drain outputs, providing designers with a high level of control over their LED configurations.
  • Programmable Blink Rates: Designers can program the blink rate of the LEDs, enabling the creation of attention-catching visual effects without burdening the main processor.
  • Built-in Dimming Control: It offers integrated dimming control for each LED, allowing for smooth transitions and varying intensity levels to suit different user interface requirements.
  • Low Standby Current: The device boasts an ultra-low standby current, which is essential for power-sensitive applications.

Applications:

The TCA6507RUER is ideal for a wide range of applications, including:

  • Mobile phones and personal electronics
  • Portable medical devices
  • Industrial and automotive control panels
  • Consumer electronics

With its compact QFN package, the TCA6507RUER is designed to occupy minimal board space, while offering robust features for LED control. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate its integration into various projects.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess