EN
  • EN
  • DE

TBP24SA10N

Part No TBP24SA10N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description STANDARD AND LOW POWER PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1264348-TBP24SA10N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TBP24SA10N CAD Model

Description

The Texas Instruments TBP24SA10N is a versatile and high-performing integrated circuit that offers reliable solutions for a wide range of electronic applications. This IC is designed to meet the rigorous demands of both industrial and consumer electronics, making it an essential component for developers and engineers looking to create robust and efficient systems.

Key Features:

  • Durable Construction: The TBP24SA10N is built to withstand harsh conditions, ensuring longevity and consistent performance in challenging environments.
  • High-Speed Operation: With its ability to operate at high speeds, this IC is perfect for applications requiring quick data processing and real-time responses.
  • Low Power Consumption: Energy efficiency is at the heart of the TBP24SA10N design, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Wide Operating Temperature Range: This IC can function effectively across a broad range of temperatures, making it suitable for outdoor applications or equipment exposed to variable climates.
  • Compatibility: Texas Instruments has ensured that the TBP24SA10N is compatible with a variety of microcontrollers and processors, offering flexibility in design and integration.

Applications:

The TBP24SA10N is a highly adaptable IC that can be used in numerous applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TBP24SA10N is no exception. Each IC undergoes rigorous testing to ensure it meets TI's high standards for reliability and performance. When choosing the TBP24SA10N, developers can rest assured they are incorporating a component that will deliver consistent results and maintain functionality over time.

Whether you're designing complex industrial machinery or the next generation of consumer gadgets, the Texas Instruments TBP24SA10N offers the performance, durability, and energy efficiency necessary to create cutting-edge technology.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess