EN
  • EN
  • DE

TAS5766MDCAR

Part No TAS5766MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 50W Class-D 48-Pin HTSSOP EP T/R / IC AMP CLASS-D AUDIO 48STSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 3 V to 3.6 V
Features Depop, Short-Circuit Protection
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 196322-TAS5766MDCAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TAS5766
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5766MDCAR CAD Model

Description

TAS5766MDCAR - An Advanced Digital Audio Amplifier by Texas Instruments

The TAS5766MDCAR is a state-of-the-art digital audio amplifier from Texas Instruments, designed to deliver exceptional sound quality and efficiency for a wide range of audio applications. This integrated circuit is part of TI's extensive audio product line, known for its high-performance audio solutions.

Key Features:

  • Output Power: The TAS5766MDCAR offers up to 20 Watts of stereo output power into a 4-ohm load, ensuring robust audio performance suitable for high-fidelity playback in home theaters, soundbars, and active speakers.
  • Audio Processing: It incorporates advanced digital signal processing (DSP) capabilities, allowing for sophisticated audio processing such as equalization, dynamic range control, and volume management.
  • Efficiency: With an integrated class-D amplifier, it provides high efficiency, which minimizes heat generation and power loss, making it ideal for energy-sensitive applications.
  • Audio Interfaces: The device supports multiple audio interfaces, including I2S and TDM, providing versatility and ease of integration with various digital audio sources and systems.
  • Thermal Management: The TAS5766MDCAR is equipped with thermal foldback and overtemperature protection features, ensuring reliable operation under varying conditions.

Applications:

The TAS5766MDCAR is well-suited for various applications where high-quality audio amplification is required. It can be used in:

  • Wireless and Bluetooth speakers
  • Soundbars and home theater systems
  • Multi-room audio systems
  • Active speakers and PA systems

Technical Specifications:

With a supply voltage ranging from 4.5V to 26.4V, the TAS5766MDCAR accommodates a broad spectrum of power requirements. Its THD+N (Total Harmonic Distortion + Noise) is less than 0.1%, which is indicative of its high-fidelity output. Additionally, the device comes in a 32-pin HTSSOP package, which is compact and suitable for space-constrained applications.

For designers and audio enthusiasts looking for a powerful, efficient, and versatile audio amplification solution, the TAS5766MDCAR by Texas Instruments represents a premier choice that combines performance with advanced features to enhance any audio experience.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7025 $51.0750
75+ $1.3970 $104.7750
115+ $1.3533 $155.6295
155+ $1.3097 $203.0035
200+ $1.2660 $253.2000
265+ $1.1350 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess