EN
  • EN
  • DE

TAS5754MDCA

Part No TAS5754MDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 60W 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 60W x 1 @ 4Ohm; 40W x 2 @ 4Ohm
Voltage - Supply 2.9V ~ 3.63V
Features Short Circuit Protection
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package 48-HTSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TAS5754
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936116-TAS5754MDCA
Ultra Librarian 3D Model Ultra Librarian TAS5754MDCA CAD Model

Description

The TAS5754MDCA is a state-of-the-art digital audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced audio amplifier is part of TI's PurePath™ Smart Amp product line, which is renowned for delivering high-quality sound with superior efficiency.

The TAS5754MDCA operates on a digital pulse-width modulation (PWM) interface, which reduces the amount of analog circuitry required and simplifies the design process. This approach provides a cleaner signal path and minimizes noise, resulting in crystal-clear audio reproduction. The device supports a wide range of input formats, including I2S, TDM, and right-justified formats, making it highly versatile and compatible with various audio sources.

With an impressive signal-to-noise ratio (SNR) and low harmonic distortion, the TAS5754MDCA ensures that the audio output is of the highest fidelity. It is capable of driving stereo speakers with up to 30W per channel into 8Ω loads or 50W into 4Ω loads, making it suitable for a range of applications from home theater systems to professional audio equipment.

The device also features TI's advanced closed-loop architecture, which significantly improves the damping factor and reduces idle losses. This technology not only enhances audio quality but also contributes to energy efficiency, making the TAS5754MDCA an eco-friendly choice for audio amplification.

For developers and designers, the TAS5754MDCA is supported by a comprehensive suite of tools and software, including reference designs and evaluation modules, to streamline the development process. Additionally, the device is equipped with built-in protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under various conditions.

In summary, the TAS5754MDCA from Texas Instruments is a high-performance, feature-rich digital audio amplifier that delivers exceptional sound quality, efficiency, and reliability, making it an ideal choice for a wide array of audio applications.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6055 $50.4495
22+ $4.5994 $101.1868
34+ $4.4557 $151.4938
47+ $4.3120 $202.6640
60+ $4.1682 $250.0920
81+ $3.7370 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess