EN
  • EN
  • DE

TAS5749MPHPR

Part No TAS5749MPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 839524-TAS5749MPHPR
Ultra Librarian 3D Model Ultra Librarian TAS5749MPHPR CAD Model

Description

The TAS5749MPHPR is a sophisticated integrated circuit from Texas Instruments, designed to deliver high-quality audio amplification with state-of-the-art features and performance. This audio amplifier is part of TI's PurePath™ Smart Amp product line, which is renowned for enhancing the audio experience in a variety of applications, from consumer electronics to automotive sound systems.

Key Features

  • Output Power: The device is capable of driving stereo speakers with an impressive output power, suitable for a wide range of audio applications.
  • Advanced Modulation Techniques: It employs advanced modulation techniques to deliver crystal-clear sound while maintaining high efficiency, which is crucial for portable and power-sensitive applications.
  • Programmable DSP: The integrated digital signal processor (DSP) allows for extensive audio processing and customization, enabling users to tailor the audio output to their specific needs.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms ensure the longevity and reliable operation of the amplifier by safeguarding it against thermal overload and overcurrent conditions.
  • I2C Control Interface: The device features an I2C control interface, which provides a convenient means of configuring and controlling the amplifier's functions.

Applications

The TAS5749MPHPR is versatile and can be used in a variety of audio applications. Its high-quality audio output makes it ideal for:

  • Smartphones and Tablets
  • Wireless Speakers
  • Home Theater Systems
  • TV Soundbars
  • Automotive Audio Systems

Technical Specifications

The amplifier comes in a compact 48-pin HTQFP package and operates over an extended temperature range. It is designed for easy integration into various audio systems, with minimal external components required.

Quality and Reliability

As with all Texas Instruments products, the TAS5749MPHPR is manufactured to high standards, ensuring both quality and reliability. TI's commitment to excellence means that customers can expect consistent performance and durability from this audio amplifier.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5248 $55.2480
23+ $4.5332 $104.2636
35+ $4.3916 $153.7060
48+ $4.2499 $203.9952
61+ $4.1082 $250.6002
82+ $3.6832 $302.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess