EN
  • EN
  • DE
  • IT

TAS5717

Part No TAS5717
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-W/15-W Digital Audio Power Amplifier with Integrated Cap-Free HP Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264151-TAS5717
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TAS5717 CAD Model

Description

The TAS5717 from Texas Instruments is a sophisticated audio amplifier that integrates advanced features to deliver high-quality sound reproduction. This efficient component is part of TI's extensive range of audio solutions designed to enhance the auditory experience in a variety of applications.

Key Features

  • Class-D Operation: The TAS5717 operates on Class-D architecture, ensuring high efficiency and reduced power loss, making it ideal for energy-conscious applications.
  • Output Power: It is capable of delivering up to 20 Watts into an 8-ohm load with less than 1% total harmonic distortion plus noise (THD+N), ensuring powerful and clear audio output.
  • Audio Processing: This device comes with integrated audio processing options, including bass and treble controls, allowing for fine-tuning of the audio output to match user preferences or speaker characteristics.
  • Multiple Audio Inputs: The TAS5717 supports I2S and TDM digital audio inputs, providing flexibility in system design and ensuring compatibility with a wide range of audio sources.
  • Advanced Error Reporting: The amplifier features an advanced error reporting system that monitors the output for conditions such as overtemperature, overcurrent, and DC detection, enhancing product reliability and safety.

Applications

The TAS5717 is versatile and can be used in various applications, including:

  • Home theater systems
  • Television soundbars
  • Portable docking stations
  • Multi-room audio systems

Technical Specifications

With a supply voltage range of 4.5V to 26V, the TAS5717 is adaptable to different power environments. It also includes a programmable dynamic range control and an integrated power supply rejection ratio (PSRR) improvement feature, which enhances performance during fluctuating power conditions.

Conclusion

The Texas Instruments TAS5717 is an excellent choice for designers looking to incorporate a robust and high-quality audio amplifier into their systems. Its combination of power efficiency, sound quality, and advanced features ensure that it can meet the requirements of even the most demanding audio applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5293 $50.5860
49+ $2.0754 $101.6946
75+ $2.0105 $150.7875
103+ $1.9457 $200.4071
133+ $1.8808 $250.1464
178+ $1.6862 $300.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess