EN
  • EN
  • DE

TAS5705PAP

Part No TAS5705PAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 20W 64HTQFP / Amplifier IC 2-Channel (Stereo) with Stereo Headphones and Subwoofer Class D 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 8V ~ 23V
Features Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 64-HTQFP (10x10)
Case / Package 64-PowerTQFP
Base Product Number TAS5705
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TAS5705PAPG4,2156-TAS5705PAP,TEXTISTAS5705PAP,TAS5705PAPG4-ND
Standard Package 160
Win Source Part Number 1321769-TAS5705PAP
Ultra Librarian 3D Model Ultra Librarian TAS5705PAP CAD Model

Description

Introducing the TAS5705PAP from Texas Instruments

The TAS5705PAP is a state-of-the-art digital audio power amplifier from Texas Instruments, designed for high-fidelity audio systems. This advanced semiconductor device is part of TI's extensive audio product line, tailored to provide efficient, powerful, and clear sound amplification in a variety of applications.

Key Features

  • Efficient Class-D Operation: The TAS5705PAP operates as a Class-D amplifier, which ensures high efficiency and low heat generation. This makes it an ideal choice for compact audio devices where space and power conservation are critical.
  • Output Power: With the capability to deliver up to 20W into an 8-ohm load, this amplifier can drive a wide range of speakers, providing robust sound quality for its size.
  • Integrated Audio Processing: The device comes with integrated audio processing options, including bass boost, treble, and equalizer functions, allowing for fine-tuning of the audio output to match user preferences or to compensate for acoustic characteristics of the listening environment.
  • I²S & TDM Digital Audio Inputs: The TAS5705PAP supports multiple digital audio input formats, including I²S and TDM, providing flexibility in system design and ensuring compatibility with a variety of digital audio sources.
  • Multiple Switching Rates: It supports a range of pulse-width modulation (PWM) switching rates, which helps to optimize the amplifier's performance based on the specific requirements of the application.
  • Thermal and Overcurrent Protection: The built-in protection circuits safeguard the amplifier against thermal overload and overcurrent conditions, enhancing the reliability and longevity of the device.

Applications

The TAS5705PAP is versatile and can be used in a variety of audio applications. It's particularly well-suited for:

  • Digital televisions and soundbars
  • Wireless speakers
  • Home theater systems
  • Aftermarket automotive audio systems

With its combination of power, efficiency, and audio processing capabilities, the TAS5705PAP from Texas Instruments represents a sophisticated solution for designers looking to elevate the audio experience in their consumer electronics products.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9011 $54.5055
12+ $8.9445 $107.3340
18+ $8.6650 $155.9700
24+ $8.3855 $201.2520
31+ $8.1060 $251.2860
42+ $7.2674 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess