EN
  • EN
  • DE

TAS5630BDKDR

Part No TAS5630BDKDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 300W STER 44PSOP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 480W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Supply Voltage - Operating 25 V to 52.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HSSOP
Dimension 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 081912-TAS5630BDKDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5630BDKDR CAD Model

Description

Introducing the TAS5630BDKDR by Texas Instruments

The TAS5630BDKDR is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality with high efficiency. This advanced audio component is part of TI's PurePath™ HD technology lineup, which is renowned for its ability to produce clear, powerful sound with minimal distortion and noise.

Key Features:

  • Output Power: Capable of delivering up to 300 W stereo into 6-ohm speakers, this power stage can drive a wide range of speakers with impressive volume and clarity.
  • High Efficiency: With an efficiency of up to 96%, the TAS5630BDKDR ensures that the majority of power is converted into audio output, minimizing heat generation and enabling the use of smaller heat sinks.
  • Advanced Modulation Techniques: The device employs advanced modulation techniques to reduce electromagnetic interference (EMI), making it suitable for use in a variety of environments without causing disruptions.
  • Integrated Feedback: The inclusion of integrated feedback helps to preserve audio fidelity by correcting any errors before they reach the speaker output.
  • Multiple Switching Frequencies: It operates at a selectable switching frequency of 300 kHz or 400 kHz, allowing designers to optimize for size or efficiency.
  • Thermal and Overcurrent Protection: The TAS5630BDKDR is equipped with comprehensive protection features, including overcurrent, undervoltage, and thermal protection, ensuring reliable operation under a variety of conditions.

Applications:

The TAS5630BDKDR is suitable for a broad array of audio applications, including high-definition televisions, home theater systems, docking stations, and digital audio systems. Its ability to provide high-quality sound in a compact form factor makes it an ideal choice for both consumer and professional audio products.

Package and Quality:

Encased in a 44-pin HSSOP (PowerPAD™) package, the TAS5630BDKDR is designed for easy integration into audio systems. It is RoHS compliant and built to meet the rigorous quality standards expected from Texas Instruments, ensuring both performance and longevity.

Whether you're an audiophile looking to build a high-end audio system or a manufacturer seeking a reliable amplifier solution, the TAS5630BDKDR from Texas Instruments offers the performance, efficiency, and quality you need to deliver outstanding audio experiences.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $389.1212 $389.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess