EN
  • EN
  • DE

TAS5342ADDV

Part No TAS5342ADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 100 W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 200W D 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 200W x 1 at 2Ohm; 100W x 2 at 4Ohm
Supply Voltage (V) 10.8V ~ 13.2V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Family Part Number TAS5342A
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264073-TAS5342ADDV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5342ADDV CAD Model

Description

The TAS5342ADDV is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality with high efficiency. This advanced audio component is part of TI's PurePath™ HD technology line, which enables consumer electronics manufacturers to develop audio products with remarkable sound clarity, power efficiency, and ease of integration.

Key Features

  • High-Performance Audio: The TAS5342ADDV supports a wide audio bandwidth with low distortion, ensuring a high-fidelity audio experience for end-users.
  • Efficient Power Use: With its advanced closed-loop architecture, the TAS5342ADDV achieves greater than 90% efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Output Power: Capable of delivering up to 100W per channel into a 6-ohm load, this power stage can drive a wide range of speakers with ease.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against operational anomalies, enhancing product reliability and longevity.
  • Flexible Power Supply: The TAS5342ADDV operates over a wide power supply range from 10V to 26V, accommodating various application requirements.

Applications

The TAS5342ADDV is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Mini/micro component audio systems
  • Professional audio systems
  • Active speakers and soundbars
  • Multi-channel audio systems

Integration and Design

Designed for seamless integration, the TAS5342ADDV comes in a compact 44-pin HTSSOP (PowerPAD™) package, which simplifies PCB layout and reduces external component count. Its compatibility with a range of digital audio processors and modulators makes it an ideal choice for designers looking to create high-quality audio solutions with minimal design complexity.

Environmental Compliance

Committed to environmental stewardship, Texas Instruments ensures that the TAS5342ADDV complies with RoHS directives, making it suitable for use in products marketed worldwide.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6088 $52.1760
47+ $2.1406 $100.6082
73+ $2.0737 $151.3801
100+ $2.0068 $200.6800
129+ $1.9399 $250.2471
173+ $1.7392 $300.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess