EN
  • EN
  • DE
  • IT

2RI60E-080

Part No 2RI60E-080
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER DIODE MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1124333-2RI60E-080
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2RI60E-080 CAD Model

Description

The 2RI60E-080 is an insulated gate bipolar transistor (IGBT) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient and reliable performance in various industrial and energy-related systems. The IGBT technology combines the advantages of MOSFETs and bipolar junction transistors (BJTs), resulting in a device that can handle high currents and voltages with fast switching speeds.

Applications

  • Inverter circuits: Used in inverters for converting DC power to AC power, crucial for applications like motor drives and renewable energy systems.
  • Motor drives: Employed in controlling the speed and torque of electric motors in industrial automation and electric vehicles.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during power outages, ensuring continuous operation of critical equipment.
  • Welding machines: Used in welding equipment for precise control of the welding current, resulting in high-quality welds.
  • Induction heating: Applied in induction heating systems for rapid and efficient heating of metals and other materials.

Features

  • High blocking voltage: Capable of withstanding high voltage levels without breakdown, enhancing system reliability.
  • Low saturation voltage: Minimizes power losses during operation, resulting in improved energy efficiency.
  • Fast switching speed: Enables rapid switching transitions, reducing switching losses and improving overall system performance.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety and simplifying thermal management.
  • Rugged construction: Designed to withstand harsh environmental conditions, ensuring reliable operation in demanding applications.

Benefits

  • Improved energy efficiency: The low saturation voltage and fast switching speed contribute to reduced power losses, resulting in higher energy efficiency and lower operating costs.
  • Enhanced system reliability: The high blocking voltage and rugged construction ensure reliable operation in demanding applications, minimizing downtime and maintenance costs.
  • Precise control: The IGBT technology allows for precise control of the output current and voltage, enabling optimized performance in various applications.
  • Simplified system design: The isolated baseplate simplifies thermal management and reduces the need for external isolation components, streamlining system design.
  • Compact size: The module's compact size allows for easy integration into space-constrained systems.

Additional Details

The 2RI60E-080 typically features a collector-emitter voltage (VCE) rating suitable for applications up to 800V. The collector current (IC) rating reflects the module's ability to handle substantial current loads, often around 60A, contingent on operating temperatures and conditions. Internally, the module benefits from optimized chip layout and bonding techniques to minimize parasitic inductances and resistances, contributing to its efficient switching behavior. The module's thermal resistance is a critical parameter for heat sink selection, enabling efficient heat dissipation and preventing overheating. The module package is designed for easy mounting and connection, featuring screw terminals for secure and reliable connections. Fuji Electric provides detailed datasheets and application notes to assist engineers in properly implementing the 2RI60E-080 in their designs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess