EN
  • EN
  • DE

TAS5624ADDV

Part No TAS5624ADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 400W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™ HD
Package Tube
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 400W x 1 @ 1.5Ohm; 200W x 2 @ 3Ohm
Voltage - Supply 12V ~ 38V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TAS5624
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681435-TAS5624ADDV
Ultra Librarian 3D Model Ultra Librarian TAS5624ADDV CAD Model

Description

Overview of Texas Instruments TAS5624ADDV

The Texas Instruments TAS5624ADDV is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency. This advanced audio component is part of TI's PurePath™ HD technology lineup, which is renowned for its ability to produce high-definition audio while minimizing power loss and heat generation.

Key Features

  • High-Performance Audio: With its PurePath™ HD technology, the TAS5624ADDV is capable of delivering crisp, clear, and natural sound, which makes it an ideal choice for high-end audio applications.
  • Efficient Power Stage: The device operates with an impressive efficiency of over 90%, ensuring minimal power waste and reduced heat generation. This characteristic is especially beneficial for compact audio devices where thermal management is crucial.
  • Output Power: It can provide up to 150W stereo output power into 4 ohm speakers, or 300W into a single 8 ohm load in mono-bridge-tied-load (PBTL) configuration, making it versatile for a range of audio setups.
  • Advanced Modulation Techniques: The TAS5624ADDV utilizes advanced closed-loop architectures, such as multiple pulse-width modulation (PWM) switching, which contributes to its low distortion and high audio fidelity.
  • Integrated Feedback: The inclusion of an integrated feedback design ensures excellent performance with respect to audio quality by minimizing idle losses and optimizing sound reproduction.

Applications

The TAS5624ADDV is well-suited for a variety of high-performance audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • Mini and Micro Component Systems

Additional Specifications

The device also features a range of protection mechanisms to ensure reliability and longevity, including over-current, over-temperature, and under-voltage protection. It supports a wide power supply range, typically from 20V to 38.5V, which allows for flexible design options. Moreover, the TAS5624ADDV comes in a compact 44-pin HSSOP package, which is designed to facilitate easy integration into various audio system designs.

Overall, the Texas Instruments TAS5624ADDV stands out as a top-tier audio amplifier solution, offering both power and precision to meet the demands of audiophiles and professional audio system designers alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5118 $52.5590
12+ $8.6251 $103.5012
18+ $8.3556 $150.4008
25+ $8.0860 $202.1500
32+ $7.8165 $250.1280
43+ $7.0079 $301.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,014 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess