Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath HD
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Operating Supply Voltage 25 V ~ 52.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796326-TAS5616DKDR
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5616
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5616DKDR CAD Model

Description

Texas Instruments TAS5616DKDR Digital Amplifier Power Stage

The Texas Instruments TAS5616DKDR represents a high-performance, efficient audio solution designed for consumer electronics that require impeccable sound quality and robust power output. This advanced digital amplifier power stage is part of the PurePath™ HD technology line, which is renowned for delivering low distortion, high efficiency, and excellent audio fidelity.

Key Features

  • Output Power: Capable of delivering up to 150 W into a 4 Ω load or 300 W into a 2 Ω load, the TAS5616DKDR ensures powerful sound output for a range of audio applications.
  • High Efficiency: With a typical efficiency of 88%, this amplifier minimizes power loss and heat dissipation, making it ideal for energy-sensitive projects.
  • Low THD+N: It boasts an impressive THD+N (Total Harmonic Distortion plus Noise) of only 0.03% at 1 W, ensuring crystal-clear audio reproduction.
  • Multiple Modulation Schemes: The device supports both PWM (Pulse Width Modulation) and PPM (Pulse Position Modulation), providing flexibility in system design.
  • Integrated Feedback: The inclusion of an integrated feedback design enables the TAS5616DKDR to maintain high-performance audio with minimal external components.

Applications

The TAS5616DKDR is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers
  • Mini/micro component systems

Technical Specifications

With an operating temperature range of -40°C to 85°C, the TAS5616DKDR is built to perform reliably in diverse environments. It comes in a 44-pin HSSOP (Heat Sink Small Outline Package) that facilitates efficient thermal dissipation and space-saving PCB design.

Conclusion

As a testament to Texas Instruments' commitment to audio excellence, the TAS5616DKDR offers a blend of power, precision, and efficiency. Whether for high-end home audio or professional sound systems, this digital amplifier power stage is engineered to meet the demands of audiophiles and audio professionals alike.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ECAD model for LM4674ATL/NOPB
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
Texas Instruments
IC AMP CLASS AB MONO 1W 8SOIC
Lowest to $1.7728
ECAD model for LM4865M/NOPB
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ECAD model for LM4846TL/NOPB
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
Texas Instruments
3.1-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 3.1W MONO 8SON
Lowest to $1.1970
ECAD model for TPA6211A1DRB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention