EN
  • EN
  • DE

TAS5616DKDG4

Part No TAS5616DKDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 196314-TAS5616DKDG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5616DKDG4 CAD Model

Description

Product Overview: TAS5616DKDG4 by Texas Instruments

The TAS5616DKDG4 is a high-performance audio amplifier from Texas Instruments designed for premium consumer audio applications. This integrated circuit is part of the PurePath™ HD technology line, which delivers outstanding sound quality with high efficiency. The TAS5616DKDG4 is capable of driving stereo speakers at up to 150 Watts per channel into 4 ohms with low distortion, making it an ideal choice for high-fidelity home theater systems, high-end stereo receivers, and digital speaker systems.

At the heart of the TAS5616DKDG4 is an advanced closed-loop architecture that ensures a flat frequency response, low noise, and high immunity to power supply noise. This results in a clear and powerful audio output that captures the nuances of the original recording. Additionally, the device supports a wide power supply range from 20V to 36V, providing flexibility in system design.

The TAS5616DKDG4 incorporates multiple features to protect both the amplifier and the speakers. These include over-current protection, under-voltage protection, thermal protection, and DC protection. The device also has an integrated self-protection circuit that reacts in case of an output fault condition, ensuring reliability and longevity of the audio system.

This audio amplifier is designed with ease of use in mind. It includes an integrated audio PWM processor and does not require an external modulator. This simplifies the circuit design and reduces the number of external components required, which can help to save space and cost on the PCB.

The TAS5616DKDG4 comes in a compact 44-pin HSSOP PowerPAD™ package that enhances thermal performance and allows for efficient heat dissipation. With its high-quality audio performance and robust feature set, the TAS5616DKDG4 is an excellent choice for manufacturers and audio enthusiasts looking to create or upgrade their audio systems with a powerful, reliable, and efficient amplifier solution.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1577 $50.3154
5+ $20.6423 $103.2115
8+ $19.9972 $159.9776
11+ $19.3521 $212.8731
14+ $18.7071 $261.8994
18+ $16.7718 $301.8924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess