EN
  • EN
  • DE

TAS5504PAG

Part No TAS5504PAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 4 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 4
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS5504
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264096-TAS5504PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5504PAG CAD Model

Description

Overview of Texas Instruments TAS5504PAG

The Texas Instruments TAS5504PAG is a high-performance, digital audio PWM processor that is part of TI's PurePath™ Digital technology lineup. This integrated circuit is specifically designed for advanced digital amplifier applications and is well-suited for consumer, automotive, and professional audio systems. It boasts an impressive array of features aimed at delivering superior sound quality and efficiency.

Key Features

  • High-Quality Audio Performance: The TAS5504PAG supports a wide audio bandwidth and provides high-resolution audio processing, ensuring crystal-clear sound reproduction.
  • Advanced Modulation Scheme: It utilizes a patented 3-level PWM modulation scheme that reduces the electromagnetic interference (EMI) and improves efficiency, making it ideal for applications where space and power are at a premium.
  • Flexible Audio Processing: The device includes programmable audio processing blocks with advanced features such as bass management, equalization, and loudness control, allowing for a customizable audio experience.
  • Multiple Channel Configurations: It is designed to support configurations from mono up to 4 channels, making it versatile for various audio system setups.
  • Integrated Power Supplies: The TAS5504PAG features integrated power supply voltage regulators, which simplifies the system power supply design.

Applications

Due to its high performance and flexibility, the TAS5504PAG is suitable for a wide range of applications, including:

  • Home theater systems
  • Mini and micro component audio systems
  • Automotive audio systems
  • Active speakers and soundbars
  • Professional audio equipment

Technical Specifications

The TAS5504PAG operates with a 3.3V digital supply voltage and a 5V analog supply voltage, and it is available in a 64-TQFP (Thin Quad Flat Package) that is RoHS compliant. Its digital audio interface supports I²S, left-justified, and right-justified formats, providing flexibility for interfacing with various digital audio sources and systems.

With its robust feature set and high-quality audio processing capabilities, the Texas Instruments TAS5504PAG stands out as a top choice for designers and engineers looking to create state-of-the-art digital audio systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
ON Semiconductor
Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2399 $54.7197
7+ $14.9661 $104.7627
11+ $14.4984 $159.4824
15+ $14.0307 $210.4605
19+ $13.5631 $257.6989
25+ $12.1600 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 957 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess