EN
  • EN
  • DE

TAS5424BTDKDRQ1

Part No TAS5424BTDKDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP DGTL AUDIO 116W D 44HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 4 @ 2 Ohm
Supply Voltage - Operating 6 V to 24 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 44-HSSOP
Dimension 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1105480-TAS5424BTDKDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5424BTDKDRQ1 CAD Model

Description

The Texas Instruments TAS5424BTDKDRQ1 is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality and reliability for vehicle audio systems. This state-of-the-art component is part of Texas Instruments' extensive range of audio solutions tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Output Power: The TAS5424BTDKDRQ1 can drive up to 4 channels with a continuous output power of 23 W per channel into a 4-ohm load, with low distortion and noise levels, ensuring a high-fidelity audio experience.
  • Efficiency: Featuring a Class-D operation, the amplifier offers high efficiency, which minimizes heat generation and power loss, thus ensuring optimal performance even in the space-constrained and thermally challenging environment of a vehicle.
  • Audio Quality: With its advanced modulation techniques, the amplifier provides excellent audio quality, with a Signal-to-Noise Ratio (SNR) that ensures clear, crisp sound reproduction.
  • Integrated Diagnostics: The TAS5424BTDKDRQ1 is equipped with integrated diagnostics and error reporting features that facilitate system-level monitoring and protection, enhancing the safety and reliability of the audio system.
  • EMI Compliance: The device is designed to comply with automotive electromagnetic interference (EMI) standards, reducing the risk of interference with other vehicle electronics.
  • Thermal Protection: It includes comprehensive thermal protection features that prevent damage from overheating, thereby extending the lifespan of the amplifier.

Applications

The TAS5424BTDKDRQ1 is ideally suited for a variety of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Rear-seat entertainment systems
  • Advanced driver-assistance systems (ADAS) where audio feedback is required

This robust and versatile amplifier is an excellent choice for automotive manufacturers and audio system designers looking to enhance the in-vehicle audio experience with a reliable, high-quality component.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $237.2564 $237.2564
2+ $212.7126 $425.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess