EN
  • EN
  • DE

TAS5352DDVRG4

Part No TAS5352DDVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 250W Class-AB 44-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Dual Supply Voltage 34.5 V
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Output Power 250 W
Max Power Dissipation 2 W
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 7.2 mA
Number of Pins 44
Output Power 250 W
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Supply Type Triple
Win Source Part Number 1098010-TAS5352DDVRG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAS5352DDVRG4 CAD Model

Description

Overview of TAS5352DDVRG4 by Texas Instruments

The TAS5352DDVRG4 is a high-performance, PurePath™ digital audio power amplifier from Texas Instruments, designed to deliver premium audio quality with high efficiency and reliability. This advanced audio component is part of TI's extensive range of audio solutions that cater to a wide array of applications, from home theater systems to professional audio equipment.

Key Features

  • Output Power: The TAS5352DDVRG4 boasts an impressive output power capability, capable of delivering up to 125W to stereo channels at 4 ohms with a THD+N of 10%, ensuring powerful and clear sound reproduction.
  • Efficiency: With an advanced closed-loop architecture, the device operates with high efficiency, reducing heat dissipation and energy consumption, which makes it an eco-friendly solution for audio amplification.
  • Audio Quality: Texas Instruments' PurePath technology ensures that the TAS5352DDVRG4 produces high-fidelity audio with minimal distortion, providing an exceptional listening experience for audiophiles and casual listeners alike.
  • Integrated Feedback: The built-in feedback mechanism allows for superior performance by minimizing errors and maintaining the integrity of the audio signal throughout the amplification process.
  • Flexibility: This amplifier supports a wide range of input formats and can be easily configured to suit various system requirements, making it a versatile choice for different audio setups.

Applications

The TAS5352DDVRG4 is suitable for a variety of applications, such as:

  • High-definition televisions
  • Home theater receivers
  • DVD receivers
  • Multi-channel audio systems
  • Professional audio equipment

Technical Specifications

Some of the technical specifications of the TAS5352DDVRG4 include:

  • Supply Voltage Range: 10.8V to 13.2V
  • Thermal Overload Protection
  • Under-voltage Protection
  • Over-current Protection
  • Pop-free Operation with Soft Muting
  • Packaging: 44-TSSOP (0.244", 6.20mm Width) with Exposed Pad

With its combination of power, efficiency, and audio quality, the TAS5352DDVRG4 from Texas Instruments stands out as a top-tier solution for any high-performance audio amplification requirement.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess