EN
  • EN
  • DE

TAS5342LDDV

Part No TAS5342LDDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 200W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath Digital™
Package Tube
Product Status Not For New Designs
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 200W x 1 @ 2Ohm; 100W x 2 @ 4Ohm
Voltage - Supply 10.8V ~ 13.2V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TAS5342
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681390-TAS5342LDDV
Ultra Librarian 3D Model Ultra Librarian TAS5342LDDV CAD Model

Description

The Texas Instruments TAS5342LDDV is a state-of-the-art digital audio power amplifier designed for high-performance audio systems. It is part of TI's PurePath™ HD technology line, which ensures excellent sound quality with minimal distortion and noise. This advanced amplifier is perfect for a wide range of applications, including home theaters, active speakers, and professional audio equipment.

Key Features

  • High Output Power: The TAS5342LDDV is capable of delivering up to 100 Watts of continuous power per channel, ensuring robust audio output for even the most demanding speakers.
  • Advanced Modulation Techniques: It employs cutting-edge Pulse Width Modulation (PWM) techniques that result in high efficiency and low heat dissipation.
  • Integrated Feedback: The inclusion of an integrated feedback design minimizes distortion and improves audio performance, providing listeners with a crisp and clear sound experience.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the amplifier against overheating and overcurrent, which extends the product's life and reliability.
  • Flexible Power Supply: The TAS5342LDDV operates over a wide power supply range, accommodating various system requirements and simplifying power management.

Applications

The versatility of the TAS5342LDDV makes it suitable for a multitude of audio applications. It is an ideal choice for:

  • High-definition televisions
  • Compact audio systems
  • Active speakers and subwoofers
  • AV receivers
  • Soundbars

Technical Specifications

The TAS5342LDDV boasts impressive technical specifications that cater to audiophiles and professional users alike:

  • Output Power: 100 W (per channel into 6 Ω)
  • Signal-to-Noise Ratio (SNR): >100 dB
  • Total Harmonic Distortion + Noise (THD+N):
  • Efficiency: >90%
  • Supply Voltage Range: 10.8 V to 13.2 V

Overall, the Texas Instruments TAS5342LDDV is a sophisticated solution for modern audio systems that require high-quality, powerful, and reliable amplification. Its advanced features and robust design make it a top choice for audio enthusiasts and professionals seeking superior sound performance.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess