EN
  • EN
  • DE

TAS5342LADDV

Part No TAS5342LADDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 100 W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 200W D 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 200W x 1 at 2Ohm; 100W x 2 at 4Ohm
Supply Voltage (V) 10.8V ~ 13.2V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 44-HTSSOP
Manufacturer Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Family Part Number TAS5342LA
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1264077-TAS5342LADDV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5342LADDV CAD Model

Description

The TAS5342LADDV is a high-performance, integrated stereo digital amplifier power stage from Texas Instruments (TI), designed to deliver premium audio quality in consumer electronics applications. This state-of-the-art component is part of TI's PurePath™ HD technology lineup, which is renowned for its ability to produce high-definition audio while maintaining power efficiency.

Key Features

  • Advanced Audio Performance: The TAS5342LADDV boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring crystal-clear audio reproduction for an immersive listening experience.
  • Efficient Power Output: This digital amplifier is capable of delivering up to 100 Watts per channel into a 6-ohm load, which makes it suitable for powering a wide range of speakers in home theater systems, soundbars, and more.
  • Thermal and Overcurrent Protection: The device includes built-in safety features that protect against overheating and overcurrent conditions, enhancing its reliability and longevity.
  • Integrated Feedback: The TAS5342LADDV utilizes a closed-loop architecture, which reduces output error and improves audio performance.

Applications

The TAS5342LADDV is versatile and can be used in various audio applications, including:

  • High-definition televisions and soundbars
  • Home theater receivers and DVD/Blu-ray players
  • Professional audio equipment
  • Active speakers and subwoofers

Technical Specifications

Parameter Value
Output Power (per channel) Up to 100W into 6Ω
Load Impedance 4Ω to 8Ω
Signal-to-Noise Ratio (SNR) Greater than 100dB
Total Harmonic Distortion (THD) Less than 0.03%
Supply Voltage Range 10V to 30V
Package 44-Pin HTSSOP

With its robust design and impressive audio fidelity, the TAS5342LADDV from Texas Instruments represents a premier solution for manufacturers looking to enhance the audio performance of their products. Its integration of advanced technology ensures that it meets the demands of audio enthusiasts and professionals alike.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6969 $51.7566
29+ $3.4630 $100.4270
45+ $3.3460 $150.5700
65+ $3.1120 $202.2800
84+ $2.9950 $251.5800
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,879 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess